EN
  • EN
  • DE

HD6413258F10V

Part No HD6413258F10V
Manufacturer Renesas Electronics America
Description Regarding the change of names mentioned in the document, such as Hitachi Electric and Hitachi XX, to Renesas Technology Corp.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179291-HD6413258F10V
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD6413258F10V CAD Model

Description

The Renesas HD6413258F10V is a microcontroller belonging to the H8/300H series. This series is known for its high-performance processing capabilities and integrated peripheral functions, making it suitable for a variety of embedded control applications. This particular model offers a balance of processing power, memory, and I/O capabilities, which allows for system integration of various control and data processing functions.

Applications:

  • Industrial Control Systems: Implementing control algorithms for machinery, process automation, and robotics.
  • Consumer Electronics: Use in home appliances, audio equipment, and other consumer devices requiring embedded control.
  • Automotive Electronics: Control of subsystems within automobiles, such as engine management, transmission control, and body electronics.
  • Communication Equipment: Managing control functions in communication devices such as routers, modems, and network interfaces.

Features:

  • H8/300H CPU Core: Featuring a powerful 16-bit or 32-bit architecture (depending on the specific implementation within the series) with a comprehensive instruction set.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data processing. The specific memory sizes vary by model.
  • Timers and Counters: Offers multiple timers and counters for precise timing control and event management.
  • Serial Communication Interfaces: Equipped with UART, SCI, and other serial interfaces for communication with external devices.
  • A/D Converters: Integrated Analog-to-Digital converters enable the microcontroller to interface with analog sensors and signals.
  • I/O Ports: Provides a range of general-purpose input/output (GPIO) ports for interfacing with external devices.

Benefits:

  • High Performance: The H8/300H core delivers significant processing power, enabling complex control algorithms and real-time processing.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, lowering system cost and complexity.
  • Flexible I/O: A variety of I/O options allows for easy interfacing with a wide range of external devices and sensors.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered and energy-sensitive applications.
  • Robust Architecture: Renesas microcontrollers are known for their reliability and durability in demanding environments.

Additional Details:

The HD6413258F10V typically operates with a specific clock frequency (e.g., 10MHz), which influences its processing speed. The device package is usually a surface-mount type (e.g., QFP) suitable for automated assembly. Understanding the exact memory configuration (Flash and RAM sizes) is crucial for determining the complexity of applications that can be supported. Refer to the Renesas datasheet for precise specifications, including voltage requirements, operating temperature range, and detailed pinout information.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0004 $154.0008
3+ $74.5945 $223.7835
4+ $72.1875 $288.7500
5+ $69.7816 $348.9080
6+ $62.5629 $375.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 571 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess