EN
  • EN
  • DE

HD6417710BPV

Part No HD6417710BPV
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0703+
Reference case BGA
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 738480-HD6417710BPV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD6417710BPV CAD Model

Description

The HD6417710BPV is a 32-bit single-chip RISC microcontroller manufactured by Renesas Electronics America. It belongs to the H8S/2600 series and is designed for embedded control applications.

Applications

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Office automation equipment
  • Motor control applications

Features

  • 32-bit H8S/2600 CPU core
  • On-chip memory: ROM, RAM
  • Multiple serial communication interfaces (SCI, SPI)
  • Timers and counters
  • A/D converters
  • D/A converters
  • Interrupt controller
  • DMA controller
  • Operating voltage: 5V

Benefits

  • High performance for demanding control applications
  • Integrated peripherals reduce external component count
  • Flexible communication interfaces enable connectivity to various devices
  • Efficient interrupt handling for real-time applications
  • Reduced system cost due to integration

Additional Details

The HD6417710BPV microcontroller features a powerful 32-bit H8S/2600 CPU core, providing high processing capabilities for complex control algorithms. The on-chip memory includes both ROM (Read-Only Memory) for program storage and RAM (Random-Access Memory) for data storage. The multiple serial communication interfaces (SCI, SPI) allow for seamless communication with other devices and peripherals. The integrated timers and counters provide precise timing control for various applications. The A/D (Analog-to-Digital) and D/A (Digital-to-Analog) converters enable interfacing with analog sensors and actuators. The interrupt controller allows for efficient handling of real-time events. The DMA (Direct Memory Access) controller enables high-speed data transfer between memory and peripherals without CPU intervention. The HD6417710BPV is suitable for applications requiring high performance, integrated peripherals, and real-time control capabilities.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess