EN
  • EN
  • DE

TLP185(GB-TPL,E(O

Part No TLP185(GB-TPL,E(O
Manufacturer Toshiba Semiconductor and Storage
Description Transistor Output Optocoupler, 1, 3.75 Kv, 100 %, 20 Ma, Sop, 4 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SO
Collector Emitter Saturation Voltage 300 mV
Collector Emitter Voltage (VCEO) 80 V
Current Transfer Ratio 400 %
Forward Current 20 mA
Forward Voltage 1.25 V
Height 2.2 mm
Input Current 16 mA
Isolation Voltage 3.75 kV
Max Collector Current 10 mA
Max Input Current 20 mA
Max Junction Temperature (Tj) 125 °C
Max Operating Temperature 110 °C
Max Power Dissipation 200 mW
Manufacturer Package Identifier 11-4M1S
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 1
Number of Elements 1
Number of Pins 4
Output Voltage 80 V
Packaging Tape and Reel
Power Dissipation 200 mW
Radiation Hardening No
REACH SVHC Unknown
Reverse Breakdown Voltage 5 V
Reverse Voltage 5 V
RoHS Compliant
Turn-Off Delay Time 9 µs
Turn-On Delay Time 9 µs
Voltage 80 V
Win Source Part Number 1189472-TLP185(GB-TPL,E(O
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP185(GB-TPL,E(O CAD Model

Description

The TLP185(GB-TPL,E(O is a custom part from Toshiba Semiconductor and Storage.

  • Isolation Voltage: 3.75 kV
  • Current Transfer Ratio: 400 %
  • RoHS Compliant: Yes
  • Popularity: Medium
  • Mounting: Surface Mount Technology (SMT)
  • Power Dissipation (Max): 200 mW
  • Application: Voltage Regulator
  • Turn-On Delay Time: 9 µs
  • Turn-Off Delay Time: 9 µs

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1111 $50.5505
965+ $0.1041 $100.4565
1,495+ $0.1006 $150.3970
2,140+ $0.0935 $200.0900
2,780+ $0.0900 $250.2000
3,470+ $0.0865 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,110 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess