EN
  • EN
  • DE

HD6417729RHF200B

Part No HD6417729RHF200B
Manufacturer Renesas Electronics America
Description Renesas 32-Bit RISC Microcomputer Super RISC engine Family/SH7700 Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179302-HD6417729RHF200B
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD6417729RHF200B CAD Model

Description

The HD6417729RHF200B is a microcontroller unit (MCU) manufactured by Renesas Electronics America, belonging to the SuperH RISC engine family. This high-performance microcontroller is designed for embedded systems requiring significant processing power and versatile peripheral interfaces.

Applications

  • Automotive control systems (engine management, transmission control, body control)
  • Industrial automation (programmable logic controllers (PLCs), robotics)
  • Networking equipment (routers, switches)
  • Multimedia devices (digital cameras, audio players)
  • Consumer electronics (high-end appliances)

Features

  • SuperH SH-4 RISC CPU core for high-speed processing
  • 200 MHz operating frequency
  • Large on-chip memory (RAM and Flash)
  • Extensive peripheral set (UART, SPI, I2C, Ethernet, CAN)
  • DMA controller for efficient data transfer
  • Interrupt controller for real-time responsiveness
  • Power management features for low power consumption

Benefits

  • High performance enables complex algorithm execution
  • Integrated peripherals reduce external component count
  • Large memory capacity supports complex software applications
  • Real-time capabilities enable precise control and responsiveness
  • Low power consumption extends battery life in portable devices
  • Robust design ensures reliable operation in harsh environments

Technical Specifications

The HD6417729RHF200B microcontroller features a 32-bit SuperH SH-4 RISC CPU core, operating at a clock frequency of 200 MHz. It typically includes several megabytes of on-chip Flash memory for program storage and a significant amount of RAM for data storage. The peripheral set may include multiple UART (Universal Asynchronous Receiver/Transmitter) ports for serial communication, SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) interfaces for connecting to external sensors and devices, an Ethernet controller for network connectivity, and a CAN (Controller Area Network) controller for automotive and industrial applications. A DMA (Direct Memory Access) controller enables efficient data transfer between peripherals and memory without CPU intervention. The device also incorporates an interrupt controller for handling real-time events. The specific memory sizes, peripheral configurations, and power consumption characteristics are detailed in the Renesas datasheet for this part number. It's essential to consult the official datasheet for precise specifications, pinout diagrams, and application notes to ensure proper and safe operation.

The device is generally packaged in a BGA (Ball Grid Array) package for high pin density and improved thermal performance. It requires a stable power supply and careful consideration of signal integrity during PCB design to ensure reliable operation at high frequencies.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1399 $91.1399
2+ $74.7816 $149.5632
3+ $72.4446 $217.3338
4+ $70.1077 $280.4308
5+ $67.7708 $338.8540
6+ $60.7599 $364.5594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess