EN
  • EN
  • DE
  • IT

HD64F2111BVTE10CV

Part No HD64F2111BVTE10CV
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+Rohs
Reference case TQFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 723793-HD64F2111BVTE10CV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD64F2111BVTE10CV CAD Model

Description

The HD64F2111BVTE10CV is a microcontroller manufactured by Renesas Electronics America. It belongs to the H8/300H series, known for its high performance and versatile peripheral set. This microcontroller is commonly used in a wide range of embedded systems applications, providing robust control and processing capabilities.

Applications

  • Industrial Control Systems: Used for controlling machinery, automation equipment, and process control systems.
  • Consumer Electronics: Found in devices such as home appliances, audio equipment, and remote controls.
  • Automotive Systems: Employed in engine control units (ECUs), dashboard controls, and other automotive applications.
  • Medical Devices: Utilized in medical instruments and monitoring equipment.
  • Communication Equipment: Integrated into communication devices such as modems and network controllers.

Features

  • H8/300H CPU Core: Features a high-performance 16-bit H8/300H central processing unit for efficient data processing.
  • On-Chip Memory: Includes a substantial amount of flash memory for program storage and RAM for data manipulation.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing control and event management.
  • Serial Communication Interfaces: Offers UART, SPI, and I2C interfaces for serial data communication with other devices.
  • Analog-to-Digital Converter (ADC): Incorporates an ADC for converting analog signals to digital data for sensor inputs.
  • Digital I/O Ports: Provides a variety of digital input/output ports for interfacing with external devices and controlling peripherals.
  • Interrupt Controller: Includes an interrupt controller for handling real-time events and asynchronous tasks.

Benefits

  • High Performance: Delivers high-speed processing and efficient control for demanding applications.
  • Versatile Peripheral Set: Offers a comprehensive set of peripherals to meet diverse application requirements.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Easy Integration: Simplifies integration into embedded systems with its standard interfaces and development tools.
  • Reliable Operation: Ensures reliable performance in harsh environments with its robust design and quality manufacturing.

Additional Details

The HD64F2111BVTE10CV microcontroller operates at a specific clock frequency, typically in the range of 10-20 MHz, depending on the specific configuration and application requirements. It features a specific amount of on-chip flash memory and RAM, allowing for flexible program storage and data manipulation. The microcontroller also includes a range of power-saving modes, such as sleep mode and idle mode, to minimize power consumption during inactive periods. The operating voltage typically ranges from 3V to 5.5V. This part is often used in applications needing a balance between cost and performance, with moderate code space and I/O requirements. It is a reliable workhorse for many embedded applications, particularly in industrial control and automation.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess