EN
  • EN
  • DE

HD64F2633F16

Part No HD64F2633F16
Manufacturer Renesas Electronics America
Description Series of Microcomputers (MCUs: microcomputer units)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179351-HD64F2633F16
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD64F2633F16 CAD Model

Description

The Renesas HD64F2633F16 is a microcontroller belonging to the H8S/2600 series. This series is a high-performance family designed for demanding embedded applications requiring significant processing power and rich peripheral integration. The HD64F2633F16 offers a blend of speed, memory capacity, and flexible I/O, making it suitable for controlling complex systems and handling intensive data processing tasks.

Applications:

  • Industrial Control: Controlling machinery, robots, and automation systems in manufacturing environments.
  • Automotive Systems: Managing engine control, transmission control, and other vehicle systems.
  • Networked Devices: Implementing control functions in network interfaces, routers, and communication equipment.
  • High-End Consumer Electronics: Use in advanced appliances, multimedia devices, and other consumer products requiring powerful processing capabilities.

Features:

  • H8S/2600 CPU Core: A powerful 16-bit/32-bit CPU with a comprehensive instruction set, delivering high processing performance.
  • On-Chip Memory: Large amounts of Flash memory for program storage and RAM for data processing. The specific memory sizes depend on the specific device.
  • Timers and PWM: Multiple timers and PWM channels enable precise timing and control of external devices.
  • Serial Communication: Offers UART, SCI, and other serial interfaces for communication with peripherals and other devices.
  • A/D and D/A Converters: Integrated analog-to-digital and digital-to-analog converters enable the microcontroller to interface with analog sensors and actuators.
  • I/O Ports: General-purpose I/O ports provide flexible interfacing options for external devices.

Benefits:

  • High Performance: The H8S/2600 core provides the processing power needed for complex control algorithms and real-time data processing.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, simplifying system design and lowering costs.
  • Flexible I/O: A wide range of I/O options allows for easy interfacing with a variety of external devices.
  • Robust Architecture: Designed for reliability and durability in demanding industrial and automotive environments.

Additional Details:

The HD64F2633F16 typically operates with a clock frequency of 16 MHz. Device packaging is generally a surface-mount type (e.g., QFP) suitable for automated assembly. Precise memory configuration (Flash and RAM sizes) should be confirmed in the Renesas datasheet, as it impacts the complexity of supportable applications. Voltage requirements, operating temperature range, and pinout information can also be found in the datasheet.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8814 $106.8814
2+ $103.4337 $206.8674
3+ $99.9860 $299.9580
4+ $89.6419 $358.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess