EN
  • EN
  • DE

HD64F3022F18V

Part No HD64F3022F18V
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description 16-bit Microcontrollers with Embedded 512KB Flash Microcomputer (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1183781-HD64F3022F18V
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD64F3022F18V CAD Model

Description

The HD64F3022F18V is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This MCU belongs to the H8/300H family, known for its robust performance and versatile feature set. The HD64F3022F18V is designed for embedded control applications, offering a balance of processing power, memory, and peripheral functions.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation equipment.
  • Automotive Electronics: Employed in engine control units (ECUs), body control modules (BCMs), and dashboard systems.
  • Consumer Electronics: Integrated into appliances, audio equipment, and home automation devices.
  • Medical Devices: Found in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Data Acquisition Systems: Utilized in data loggers, sensor interfaces, and measurement instruments.

Features

  • H8/300H CPU Core: Features a high-performance 16-bit central processing unit, providing efficient instruction execution.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation, allowing for self-contained operation.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing control, event counting, and pulse generation.
  • Serial Communication Interfaces: Offers UART, SCI, and SPI interfaces for serial data transfer with external devices.
  • A/D Converter: Integrates an analog-to-digital converter for converting analog signals into digital data, enabling sensor interfacing.
  • I/O Ports: Provides general-purpose input/output ports for controlling external circuits and devices.
  • Interrupt Controller: Manages interrupt requests from various peripheral devices, ensuring timely response to events.

Benefits

  • High Performance: The H8/300H core delivers high processing power, enabling complex control algorithms and data processing tasks.
  • Integrated Peripherals: On-chip peripherals reduce external component count, minimizing system cost and board space.
  • Flexible Memory Configuration: Flash memory allows for easy program updates and storage of large data sets.
  • Robust Communication: Serial interfaces enable seamless communication with other devices and systems.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • Real-Time Control: The interrupt controller enables fast response to real-time events, making it suitable for time-critical applications.

Additional Details

The HD64F3022F18V operates with a specified voltage range, and its temperature range is suitable for industrial environments. Detailed electrical characteristics, timing diagrams, and application notes are available in the product datasheet from Renesas. The device is typically packaged in a surface-mount package.

You May Also Be Interested in

CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Mingtek
Lowest to $1.3456
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Rochester Electronics
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Fuji Electric
Lowest to $8.1612
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess