EN
  • EN
  • DE

HD64F3029F25V

Part No HD64F3029F25V
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 745982-HD64F3029F25V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD64F3029F25V CAD Model

Description

The HD64F3029F25V is a microcontroller unit (MCU) manufactured by Renesas Electronics. It belongs to the H8/300H family, a series known for its balance of performance and integration, making it suitable for a wide array of embedded applications. This particular model offers a specific set of peripherals and memory configurations designed to meet the needs of various control and automation systems.

Applications

  • Industrial control systems: Used in programmable logic controllers (PLCs), motor control drives, and other industrial automation equipment.
  • Consumer electronics: Found in appliances, remote controls, and other consumer devices requiring embedded control.
  • Automotive systems: Employed in body control modules, dashboard displays, and other automotive applications.
  • Medical devices: Used in portable medical equipment and monitoring systems.

Features

  • H8/300H CPU core: Offers a balance of performance and code density.
  • On-chip Flash memory: Provides non-volatile storage for program code and data.
  • On-chip RAM: Used for temporary data storage and program execution.
  • Timers: Offer precise timing control for various applications.
  • Serial communication interfaces (SCI): Allow for communication with other devices via UART, SPI, or I2C protocols.
  • A/D converter: Enables analog signal acquisition.
  • I/O ports: Provide digital input and output capabilities.

Benefits

  • Integrated solution: Combines CPU, memory, and peripherals on a single chip, reducing system size and cost.
  • Flexible design: Programmable Flash memory allows for easy firmware updates and customization.
  • Real-time performance: Timers and interrupt handling capabilities enable precise control of real-time systems.
  • Versatile communication: Serial interfaces allow for easy integration with other devices and systems.
  • Energy efficiency: Low-power design extends battery life in portable applications.

Additional Details

The HD64F3029F25V typically operates at a clock frequency of 25 MHz. The memory configuration includes a specific amount of Flash memory and RAM, as detailed in the product datasheet. It is available in various package options, such as QFP (Quad Flat Package). Detailed electrical characteristics, timing diagrams, and pinout information can be found in the official Renesas datasheet for this microcontroller.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.6429 $99.6429
2+ $96.4286 $192.8572
3+ $93.2143 $279.6429
4+ $83.5714 $334.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess