EN
  • EN
  • DE

HD64F32317A09FV

Part No HD64F32317A09FV
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1109+Rohs
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 731163-HD64F32317A09FV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD64F32317A09FV CAD Model

Description

The HD64F32317A09FV is a microcontroller manufactured by Renesas Electronics America. It is based on the H8/300H CPU core and is designed for a variety of embedded control applications. This microcontroller offers a combination of processing power, memory, and peripheral features, making it suitable for complex control tasks.

Applications:

  • Industrial Control Systems: Used in industrial control applications such as motor control, process control, and machine automation.
  • Automotive Electronics: Employed in automotive electronics such as engine control, body control, and dashboard systems.
  • Consumer Electronics: Integrated into consumer electronics such as home appliances, audio equipment, and gaming devices.
  • Medical Devices: Used in medical devices such as patient monitoring systems and diagnostic equipment.
  • Networking Equipment: Provides control and processing functions in networking equipment such as routers, switches, and gateways.

Features:

  • H8/300H CPU Core: Based on the H8/300H CPU core, offering high-performance processing.
  • On-Chip Memory: Includes on-chip flash memory and RAM for program storage and data storage.
  • Peripheral Interfaces: Offers a variety of peripheral interfaces such as UART, SPI, I2C, and timers.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals into digital values.
  • Timers and Counters: Provides timers and counters for timing and event counting functions.
  • Interrupt Controller: Features an interrupt controller for handling interrupt requests from peripherals.

Benefits:

  • High Performance: H8/300H CPU core provides high-performance processing for demanding applications.
  • Integrated Memory: On-chip memory reduces external component count and simplifies system design.
  • Versatile Peripheral Interfaces: Variety of peripheral interfaces enables easy interfacing with external devices.
  • Analog Signal Processing: Integrated ADC allows for direct processing of analog signals.
  • Real-Time Control: Timers and counters enable precise timing and event counting for real-time control applications.
  • Efficient Interrupt Handling: Interrupt controller provides efficient interrupt handling for responsive system control.

Additional Details:

The HD64F32317A09FV's specifications include its CPU clock speed, memory sizes, number of peripheral channels, and operating voltage range. Detailed electrical characteristics, timing diagrams, and package dimensions are available in the Renesas datasheet for this part number. It is essential to consult the datasheet for specific design considerations and to ensure the microcontroller operates within its specified limits. The specific features and performance characteristics may vary depending on the exact model and configuration.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2111 $78.4222
4+ $32.1725 $128.6900
6+ $31.1677 $187.0062
8+ $30.1617 $241.2936
10+ $29.1568 $291.5680
14+ $26.1411 $365.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess