EN
  • EN
  • DE

HD74ALVC1G04VSE

Part No HD74ALVC1G04VSE
Manufacturer Renesas Electronics America
Description Single Inverter Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179401-HD74ALVC1G04VSE
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74ALVC1G04VSE CAD Model

Description

The HD74ALVC1G04VSE is a single inverter gate from Renesas, belonging to the Advanced Low-Voltage CMOS (ALVC) logic family. This family is known for its very high speed and ultra-low power consumption, making it suitable for portable and battery-powered applications.

Applications:

  • Signal inversion: Used to invert digital signals in various logic circuits.
  • Clock signal generation: Can be used to create complementary clock signals.
  • Level shifting: Can be used to shift logic levels between different voltage domains.
  • Oscillator circuits: Employed in simple oscillator circuits for generating clock signals.
  • General-purpose logic: Suitable for a wide range of digital logic applications where signal inversion is required.

Features:

  • Single inverter gate: Contains a single inverter circuit in a small package.
  • High-speed operation: Provides very fast propagation delays for high-performance applications.
  • Ultra-low power consumption: Minimizes power dissipation for energy-efficient operation.
  • Low operating voltage range: Operates at low supply voltages (e.g., 1.65 V to 3.6 V).
  • Small package size: Available in small surface-mount packages for space-constrained applications.
  • Overvoltage tolerant inputs: Can tolerate input voltages higher than the supply voltage.

Benefits:

  • High performance: The high-speed operation enhances overall system speed.
  • Ultra-low power consumption: Low power dissipation is crucial for battery-powered devices.
  • Space-saving design: The small package size allows for high-density circuit designs.
  • Flexible operation: The wide operating voltage range and overvoltage tolerant inputs provide design flexibility.
  • Easy to use: The device is straightforward to integrate into digital logic circuits.
  • Reliable operation: Offers stable and reliable performance over a wide range of operating conditions.

Additional Details:

The HD74ALVC1G04VSE is typically packaged in a small surface-mount package, such as a SOT-23 or SC-70. The device requires a power supply voltage within the specified range, and its input and output voltage levels must adhere to the ALVC logic family specifications. Please consult the official Renesas datasheet for detailed information regarding pin assignments, electrical characteristics, and recommended operating conditions.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,890 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess