The HD74HC02FPEL-E is a high-speed CMOS quad 2-input NOR gate from Renesas Electronics America. This device utilizes silicon gate CMOS technology to achieve operating speeds similar to equivalent LSTTL while maintaining the low power consumption inherent in CMOS integrated circuits. The HC02 is a quad 2-input NOR gate, meaning it contains four independent NOR gates, each with two inputs and one output.
Applications
- General logic circuits
- Digital electronics
- Signal processing
- Data transmission
- Computing systems
Features
- High Speed: Similar to LSTTL
- Low Power Dissipation: Characteristic of CMOS circuits
- High Noise Immunity
- Wide Operating Voltage Range: 2V to 6V
- Fanout Capability: 10 LSTTL Loads
- Temperature Range: -40°C to +85°C
- Package: SOP-14 (Small Outline Package)
Benefits
- Reduced power consumption compared to TTL logic, making it suitable for battery-powered applications.
- Simplified system design due to high noise immunity.
- Extended operating life due to low power dissipation.
- Versatile application due to wide operating voltage range.
- Easy integration into existing systems due to compatibility with LSTTL logic levels.
Additional Details
The HD74HC02FPEL-E features a propagation delay of approximately 8 ns at 5V, allowing for high-speed operation in various digital circuits. The output drive capability is sufficient for driving up to 10 LSTTL loads. The device operates over a wide temperature range, making it suitable for industrial and automotive applications. The SOP-14 package allows for efficient use of board space. The inputs are protected against static discharge.