EN
  • EN
  • DE

HD74HC123AFPEL-E

Part No HD74HC123AFPEL-E
Manufacturer Renesas Electronics America
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP5.2
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 745992-HD74HC123AFPEL-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC123AFPEL-E CAD Model

Description

The HD74HC123AFPEL-E is a dual retriggerable monostable multivibrator with clear input from Renesas Electronics America. This device is part of the 74HC family, known for its high-speed operation and low power consumption.

Applications:

  • Timers
  • Pulse stretchers
  • Missing pulse detectors
  • Frequency dividers
  • Sequential timing circuits

Features:

  • Retriggerable monostable operation
  • Wide operating voltage range: 2V to 6V
  • Clear input for asynchronous reset
  • Pulse width can be varied from nanoseconds to seconds
  • High noise immunity
  • Fanout (over temperature range): Standard outputs: 10 LSTTL loads
  • Packages: SOP-16 (FPEL)

Benefits:

  • Versatile timing functions
  • Simplified system design due to wide operating voltage range
  • Easy system reset with the clear input
  • Adjustable pulse width for various applications
  • Reliable operation in noisy environments

Additional Details:

The HD74HC123AFPEL-E contains two independent monostable multivibrators. Each multivibrator features a trigger input (A and B), a clear input (CLR), and a timing capacitor (CX) and resistor (RX) connection. Applying a negative-going pulse to the A input or a positive-going pulse to the B input triggers the multivibrator. The output pulse width is determined by the values of the external resistor and capacitor. The FPEL suffix indicates a surface-mount package (SOP-16), making it suitable for automated assembly processes.

Key Specifications:

  • Supply Voltage (VCC): 2V to 6V
  • Input Voltage (VI): 0V to VCC
  • Operating Temperature Range: -40°C to +85°C
  • Quiescent Supply Current (ICC): 4 µA (maximum) at VCC = 5V
  • Pulse Width (tw): Determined by RX and CX values

The HD74HC123AFPEL-E is commonly used in timing circuits, industrial control systems, and other applications where precise pulse generation is required.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess