EN
  • EN
  • DE

KPA-3010ZGC

Part No KPA-3010ZGC
Manufacturer Kingbright Corporation
Catalog Misc Products
Description 3.0 x 1.0 mm Right Angle SMD Chip LED Lamp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kingbright Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826939-KPA-3010ZGC
Ultra Librarian 3D Model Ultra Librarian KPA-3010ZGC CAD Model

Description

The KPA-3010ZGC is a 3.0 x 1.0 mm SMD Chip LED manufactured by Kingbright Corporation. This LED is designed for surface mounting and provides a bright green light output, suitable for a variety of applications.

Applications

  • Indicator lights in consumer electronics
  • Backlighting for LCD displays and keypads
  • Status indicators in industrial equipment
  • Automotive lighting and dashboard indicators
  • Medical devices and diagnostic equipment

Features

  • Green Color
  • High Luminous Intensity
  • Compact Size: 3.0mm x 1.0mm
  • Surface Mount Device (SMD) for automated assembly
  • RoHS Compliant

Benefits

  • Provides a clear and easily visible green light source.
  • Ideal for space-constrained applications due to its small footprint.
  • Compatible with automated assembly processes for efficient manufacturing.
  • Meets environmental regulations.
  • Offers long-term reliability and stable light output.

Technical Specifications (Typical)

  • Color: Green
  • Wavelength: Consult Kingbright datasheet for exact nm value.
  • Luminous Intensity: Check the datasheet for mcd measurement.
  • Forward Voltage: Refer to the datasheet for the typical voltage.
  • Forward Current: Consult Kingbright documentation.
  • Viewing Angle: See the official datasheet

The KPA-3010ZGC is a reliable and efficient green LED suitable for a wide range of indicator and display applications. Its small size, high brightness, and SMD design make it an excellent choice for modern electronic devices. Please refer to the official Kingbright datasheet for the most accurate and complete specifications.

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,786 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess