EN
  • EN
  • DE

HD74HC14FPEL-E

Part No HD74HC14FPEL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Renesas SOP-14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001765-HD74HC14FPEL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC14FPEL-E CAD Model

Description

The HD74HC14FPEL-E is a high-speed CMOS Schmitt trigger inverter manufactured by Renesas. It is part of the 74HC family of logic gates, offering improved performance and lower power consumption compared to traditional TTL logic. The Schmitt trigger input provides hysteresis, which makes it ideal for applications where noisy or slowly changing input signals are present.

Applications

  • Wave Shaping: Converting slowly changing or noisy signals into clean, fast transitions.
  • Debouncing: Eliminating contact bounce in mechanical switches and relays.
  • Oscillators: Building simple relaxation oscillators for timing and clock generation.
  • Noise Filtering: Reducing the effects of noise on digital signals.
  • Threshold Detection: Implementing precise threshold detection circuits.

Features

  • Schmitt Trigger Inputs: Provide hysteresis for noise immunity and clean signal transitions.
  • High-Speed Operation: Fast propagation delay times for high-frequency applications.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • Wide Operating Voltage Range: Typically operates from 2V to 6V.
  • TTL-Compatible Input Thresholds: Compatible with TTL logic levels.
  • Six Inverters per Package: Contains six independent inverters in a single package.
  • Surface Mount Package: Available in a surface mount package (FP) for compact designs.

Benefits

  • Improved Noise Immunity: Schmitt trigger inputs reduce the effects of noise on input signals.
  • Clean Signal Transitions: Sharp output transitions for reliable digital operation.
  • Simplified Circuit Design: Integrates six inverters in a single package.
  • Reduced Power Consumption: Low power consumption minimizes heat dissipation and extends battery life.
  • Compact Design: Surface mount package enables smaller circuit board layouts.

Additional Details

The 'FP' in HD74HC14FPEL-E refers to the surface mount package (likely a SOP or TSSOP package). The 'EL-E' likely indicates a specific tape and reel packaging and environmental compliance. The hysteresis voltage is a key parameter, specifying the difference between the positive-going and negative-going threshold voltages. Consult the Renesas datasheet for detailed specifications on propagation delay, hysteresis voltage, and operating temperature range.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hewlett Packard
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess