EN
  • EN
  • DE

HD74HC164FPEL-E

Part No HD74HC164FPEL-E
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP14
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 738500-HD74HC164FPEL-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC164FPEL-E CAD Model

Description

The HD74HC164FPEL-E is an 8-bit serial-in/parallel-out shift register manufactured by Renesas Electronics America. It belongs to the HC (High-speed CMOS) family of logic ICs, known for their low power consumption and high-speed operation. This shift register is commonly used in applications requiring serial-to-parallel data conversion, such as display drivers, data acquisition systems, and control circuits.

Applications:

  • Display Drivers: Controlling LEDs, LCDs, and other display devices.
  • Data Acquisition Systems: Converting serial data from sensors or other sources into parallel format for processing.
  • Control Circuits: Implementing sequential control logic and timing circuits.
  • Keyboard Scanners: Scanning keyboard inputs and converting them into parallel data.
  • Memory Addressing: Generating address signals for memory devices.

Features:

  • Number of Bits: 8-bit shift register.
  • Logic Family: HC (High-speed CMOS) logic.
  • Serial Input: Single serial data input (A and B inputs are tied together internally).
  • Parallel Outputs: Eight parallel outputs (Q0-Q7).
  • Clock Input: Positive-edge triggered clock input.
  • Clear Input: Asynchronous clear input (CLR).
  • Operating Voltage: 2V to 6V operating voltage range.

Benefits:

  • High Speed: Fast switching speeds for high-performance applications.
  • Low Power Consumption: CMOS technology minimizes power consumption.
  • Wide Operating Voltage Range: Flexible operating voltage range accommodates various system requirements.
  • Easy to Use: Simple serial-in/parallel-out architecture simplifies circuit design.
  • Reliable Performance: Renesas is a reputable manufacturer known for quality and reliability.

Additional Details:

The HD74HC164FPEL-E comes in a SOP (Small Outline Package). The 'FPEL' designation likely specifies the package type and lead finish. The shift register operates by shifting data bits into the register on each positive edge of the clock signal. The data at the serial input (A and B tied together) is shifted into the first stage, and the existing data in each stage is shifted to the next stage. The parallel outputs (Q0-Q7) provide the current state of the register. The asynchronous clear input (CLR) allows for resetting the register to all zeros, regardless of the clock signal. This device is compatible with other HC family logic devices and can be easily integrated into digital circuits. Datasheets and application notes are readily available from Renesas, providing detailed information on the device's electrical characteristics, timing specifications, and application examples.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8401 $58.8070
170+ $0.6895 $117.2150
260+ $0.6678 $173.6280
360+ $0.6463 $232.6680
465+ $0.6248 $290.5320
620+ $0.5602 $347.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess