EN
  • EN
  • DE

SN74ABT240ADWRG4

Part No SN74ABT240ADWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SOIC / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ABT240
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260163-SN74ABT240ADWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT240ADWRG4 CAD Model

Description

SN74ABT240ADWRG4: Octal Buffer/Line Driver from Texas Instruments

The SN74ABT240ADWRG4 is a high-performance, octal buffer/line driver designed to deliver fast and reliable performance for a wide range of digital applications. Manufactured by Texas Instruments, this integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology and features that cater to the high-speed operation while maintaining low power consumption.

Key Features:

  • High-Speed Operation: The SN74ABT240ADWRG4 is capable of operating at high speeds, making it suitable for systems that require fast data transfer and signal processing.
  • BiCMOS Technology: Utilizing advanced biCMOS technology, the device combines the speed of bipolar transistors with the low power consumption of CMOS technology, offering an optimal balance for high-performance systems.
  • Octal Configuration: With eight buffer/line driver circuits, this IC provides ample channels to support multiple data lines, enhancing the efficiency of bus-oriented systems.
  • 3-State Outputs: The outputs feature a 3-state configuration, which allows for connection to a bus or data lines where multiple devices can share the same connection without interference.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages, typically from 4.5 V to 5.5 V, accommodating various system requirements.
  • Drive Capability: The SN74ABT240ADWRG4 is capable of driving heavily loaded outputs with high current capability, ensuring signal integrity in complex systems.
  • Surface-Mount Package: The device comes in a surface-mount SOP package, which is ideal for compact and high-density circuit board designs.

Applications:

The SN74ABT240ADWRG4 is versatile and can be used in a variety of digital applications, including:

  • Bus drivers
  • Data transmission systems
  • Memory drivers
  • Buffer memory address registers
  • Input/output (I/O) port drivers
  • Backplane driver circuits

With its robust design and advanced technology, the SN74ABT240ADWRG4 from Texas Instruments is a reliable choice for designers looking to enhance the performance and efficiency of their digital systems. Its combination of speed, power efficiency, and multiple driving channels make it a valuable component in any high-speed digital application.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8256 $53.6640
150+ $0.6775 $101.6250
230+ $0.6563 $150.9490
315+ $0.6351 $200.0565
410+ $0.6140 $251.7400
550+ $0.5504 $302.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,150 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess