The HD74HC4052P is a high-speed CMOS logic device belonging to the Renesas Electronics America HD74HC series. It's a dual 4-channel analog multiplexer/demultiplexer featuring separate enable inputs for each section. This device allows for the selection of one of four analog signals to be connected to a common output, or conversely, routing a single analog signal to one of four destinations. It's widely used in applications requiring signal routing, data acquisition, and signal multiplexing.
Applications:
- Analog signal selection and routing
- Data acquisition systems
- Audio and video signal switching
- Communication systems
- Test and measurement equipment
- Industrial control systems
Features:
- High-speed operation: tpd = 13 ns (typical) at VCC = 5V
- Low power dissipation: ICC = 4 μA (maximum) at VCC = 5V
- Wide operating voltage range: VCC = 2V to 6V
- High noise immunity: VNIH = VNIL = 30% VCC (minimum)
- Separate enable inputs for each multiplexer section
- TTL compatible inputs
Benefits:
- Enables flexible signal routing and switching capabilities.
- Reduces component count and board space compared to discrete solutions.
- Provides high-speed performance suitable for demanding applications.
- Low power consumption minimizes energy usage.
- Simple interface due to TTL compatibility.
- High noise immunity ensures reliable operation in noisy environments.
Additional Details:
The HD74HC4052P is typically available in a 16-pin DIP (Dual In-line Package). The device features a control logic section that determines which of the four input channels is connected to the output. The enable pins allow disabling of the multiplexer, effectively creating a high-impedance state on the output. The device's CMOS technology ensures low power consumption and high noise immunity. It's designed to operate over a wide temperature range, typically -40°C to +85°C, making it suitable for industrial applications. The on-resistance (RON) is typically around 70 ohms at 5V, which is a critical parameter for minimizing signal loss and distortion. It can handle analog signals up to the supply voltage, providing a wide dynamic range. The channel separation is excellent, minimizing crosstalk between channels.