The HD74HCT574FPEL is an octal D-type flip-flop with three-state outputs manufactured by Renesas Electronics America. This device features a clock (CLK) input and an output enable (OE) input. When OE is low, the outputs are enabled; when OE is high, the outputs are in the high-impedance state. The data is transferred to the outputs on the positive-going edge of the clock pulse.
Applications
- Registers
- Buffers
- Line drivers
- Memory address drivers
- Microprocessor systems
Features
- High-speed operation
- Octal D-type flip-flops
- Three-state outputs
- TTL compatible inputs
- Positive-edge triggered clock
- Low power dissipation
Benefits
- Improved system performance due to high-speed operation.
- Provides eight flip-flops in a single package for efficient data storage.
- Allows for shared bus configurations using three-state outputs.
- Enables easy interface with TTL logic.
- Synchronous data transfer with positive-edge triggered clock.
- Reduces power consumption leading to energy efficiency.
Additional Details
The HD74HCT574FPEL consists of eight D-type flip-flops with a common clock and output enable. The data is loaded into the flip-flops on the positive-going edge of the clock pulse. The outputs are enabled when the output enable (OE) input is low and are in the high-impedance state when OE is high. The device operates from a 4.5V to 5.5V supply voltage and is available in a flat package (FP). The operating temperature range is -40°C to +85°C.