EN
  • EN
  • DE

HD74LS166AFPEL-E

Part No HD74LS166AFPEL-E
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP5.2
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 745996-HD74LS166AFPEL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LS166AFPEL-E CAD Model

Description

The HD74LS166AFPEL-E is an 8-bit parallel-load shift register manufactured by Renesas Electronics America. This device is part of the 74LS series of logic gates, known for their low-power Schottky technology. The shift register is designed to convert parallel data into serial data, making it useful in applications such as data transmission and serial communication.

Applications:

  • Data transmission
  • Serial communication
  • Data acquisition systems
  • Keyboard and display interfaces
  • Digital systems logic

Features:

  • 8-bit parallel-load capability
  • Synchronous serial output
  • Asynchronous clear input
  • Low power consumption
  • High-speed operation
  • DIP package

Benefits:

  • Simplified data conversion from parallel to serial
  • Reduced component count
  • Improved system performance
  • Compatibility with TTL logic
  • Easy to use in digital systems design

Technical Specifications:

The HD74LS166AFPEL-E requires a supply voltage, typically 5V, for proper operation. The maximum clock frequency determines the maximum speed at which data can be shifted. The propagation delay specifies the time it takes for a signal change to propagate through the device. The operating temperature range defines the environmental conditions under which the device can operate reliably. The input and output voltage levels must be compatible with TTL logic. The power dissipation indicates the amount of power consumed by the device. The setup and hold times are critical for ensuring proper data capture. The device is typically packaged in a DIP (Dual In-line Package) for easy insertion into breadboards and PCBs.

The Renesas HD74LS166AFPEL-E shift register provides a reliable and efficient solution for parallel-to-serial data conversion in digital systems. Its low power consumption, high-speed operation, and easy-to-use interface make it suitable for a wide range of applications, including data transmission, serial communication, and digital logic design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess