EN
  • EN
  • DE

HD74LS368AFPEL-E

Part No HD74LS368AFPEL-E
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+13
Reference case SOP5.2
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 731178-HD74LS368AFPEL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LS368AFPEL-E CAD Model

Description

The HD74LS368AFPEL-E is a monolithic hex buffer/driver with three-state outputs manufactured by Renesas Electronics. It is part of the 74LS series of TTL (Transistor-Transistor Logic) integrated circuits, known for their low-power Schottky characteristics, which provide a good balance of speed and power consumption.

Applications:

  • Memory Address Drivers: Used to drive the address lines of memory systems.
  • Clock Drivers: Used for distributing clock signals within digital circuits.
  • Bus-Oriented Applications: Suitable for applications involving data buses where multiple devices need to share the bus.
  • Logic Buffering: Used to increase the drive capability of logic signals.
  • Line Driving: Drives signals over longer distances, minimizing signal degradation.

Features:

  • Hex Configuration: Contains six independent buffer/driver circuits in a single package.
  • Three-State Outputs: Offers high impedance output state for bus-oriented applications.
  • Low Power Consumption: Utilizes low-power Schottky TTL technology.
  • High Output Drive Capability: Can drive multiple loads simultaneously.
  • Fast Propagation Delay: Offers quick switching speeds for efficient performance.

Benefits:

  • Improved System Performance: Fast switching speeds contribute to faster overall system operation.
  • Reduced Power Consumption: Low-power Schottky design minimizes power requirements.
  • Simplified Circuit Design: Integrated hex configuration reduces component count and simplifies board layout.
  • Enhanced Bus Management: Three-state outputs allow for easy sharing of data buses.
  • Increased Signal Integrity: High output drive capability ensures reliable signal transmission.

Additional Details:

The HD74LS368AFPEL-E operates within a specified voltage range, typically around 5V, and is designed to be compatible with other TTL logic devices. It is commonly available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Its three-state outputs are controlled by an enable input, allowing the outputs to be either high, low, or high-impedance. The device's propagation delay is a crucial parameter, indicating the time it takes for a signal to propagate from the input to the output. Proper decoupling capacitors are recommended to minimize noise and ensure stable operation.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4856 $59.6544
57+ $2.0397 $116.2629
88+ $1.9751 $173.8088
121+ $1.9115 $231.2915
157+ $1.8480 $290.1360
210+ $1.6574 $348.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess