EN
  • EN
  • DE

PBSS5560PA,115

Part No PBSS5560PA,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 5A SOT1061
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 450mV @ 250mA, 5A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 150 @ 2A, 2V
Maximum Power Dissipation 2.1W
Frequency - Transition 90MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-HUSON (2x2)
Win Source Part Number 004327-PBSS5560PA,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS5560PA,115 CAD Model

Description

Product Overview: PBSS5560PA,115 by NXP Semiconductors

The PBSS5560PA,115 is a state-of-the-art bipolar junction transistor (BJT) designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This innovative product is part of NXP's portfolio of low VCESAT (collector-emitter saturation voltage) transistors, which are specifically engineered to deliver high efficiency and performance in a wide range of applications.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS5560PA,115 boasts an exceptionally low VCESAT, which minimizes power loss and improves efficiency in switching applications.
  • High Collector Current Capability: With a collector current rating of up to 5 A, this transistor can handle significant power for its size, making it suitable for high-power applications.
  • High Collector-Emitter Breakdown Voltage: A breakdown voltage of 60 V provides a good safety margin for a variety of electrical circuits, ensuring stable operation under different conditions.
  • Medium Frequency Operation: The device supports medium-frequency switching, which is ideal for a range of applications, from power management to signal processing.
  • Surface-Mount Package: The PBSS5560PA,115 comes in a small, flat SOT1061 package, which is perfect for space-constrained applications and allows for efficient thermal management.

Applications

The PBSS5560PA,115 is versatile and can be used in numerous applications, including but not limited to:

  • DC-DC converters
  • Power management modules
  • Motor control circuits
  • Switching regulators
  • Charging circuits for battery-powered devices

Product Reliability and Support

NXP Semiconductors is committed to providing high-quality components that meet the rigorous demands of the electronics industry. The PBSS5560PA,115 is no exception, offering reliability and performance backed by NXP's comprehensive technical support and documentation. Customers can access detailed datasheets, application notes, and design resources to facilitate the integration of this BJT into their projects.

Whether you're designing power supplies, working on energy-efficient solutions, or developing advanced electronic systems, the PBSS5560PA,115 by NXP Semiconductors is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2015 $51.2240
39+ $2.6269 $102.4491
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1344 $300.9504
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,050 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess