EN
  • EN
  • DE

HD74LS640P

Part No HD74LS640P
Manufacturer Renesas Electronics America
Description Octal Bus Transceivers (inverted 3-state outputs)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179606-HD74LS640P
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian HD74LS640P CAD Model

Description

The HD74LS640P is an Octal Bus Transceiver manufactured by Renesas Electronics America. This device is designed for asynchronous two-way communication between data buses. It features three-state outputs, allowing it to be effectively disconnected from the bus, and is commonly used to isolate or buffer data lines in memory and peripheral interfaces.

Applications:

  • Memory Interfacing: Used as a buffer between memory and processor buses.
  • Peripheral Interfacing: Facilitates data transfer between peripherals and the main system.
  • Data Bus Isolation: Isolates different sections of a data bus to prevent conflicts.
  • Bidirectional Data Transmission: Enables two-way communication between buses.
  • Line Driving: Amplifies signals for transmission over longer distances.

Features:

  • Octal Configuration: Consists of eight independent transceiver channels.
  • Three-State Outputs: Provides high-impedance state to disconnect from the bus.
  • Bidirectional Data Flow: Allows data to flow in either direction.
  • High-Speed Operation: Ensures fast data transfer rates.
  • Low-Power Consumption: Minimizes power usage in the system.

Benefits:

  • Simplified Bus Architecture: Enables a more organized and efficient bus structure.
  • Reduced Bus Loading: Three-state outputs minimize loading on the bus when inactive.
  • Increased System Reliability: Isolation features enhance system stability.
  • Enhanced Data Transfer Rates: High-speed operation improves overall system performance.
  • Cost-Effective Solution: Provides a cost-efficient method for bus communication.

The HD74LS640P typically operates with a 5V power supply and is compatible with other TTL logic devices. Its control inputs determine the direction of data flow and enable or disable the outputs. This transceiver is essential in systems where multiple devices share a common bus, ensuring proper communication and preventing data collisions.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess