EN
  • EN
  • DE
  • IT

HD74LV1G126ACME-E

Part No HD74LV1G126ACME-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin CMPAK T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Buffer
RoHS Non-Compliant
Win Source Part Number 1062378-HD74LV1G126ACME-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LV1G126ACME-E CAD Model

Description

The HD74LV1G126ACME-E is a single bus buffer gate with a 3-state output manufactured by Renesas Electronics. This device is designed for applications requiring the isolation of bus lines or memory addressing. It provides a high-speed, low-power solution for buffering signals. The output is disabled when the output enable (OE) input is held high, allowing multiple devices to share a common bus.

Applications

  • Bus Isolation
  • Memory Addressing
  • Data Multiplexing
  • Line Driving
  • Signal Buffering
  • Logic Level Translation

Features

  • Single Bus Buffer Gate: Contains one independent buffer gate in a single package.
  • 3-State Output: Provides a 3-state output for connection to bus-oriented systems.
  • High-Speed Operation: Offers fast propagation delays suitable for high-frequency applications.
  • Low Power Consumption: Operates with low power consumption, making it energy-efficient.
  • Output Enable Control: Features an output enable (OE) input for controlling the output state.
  • Wide Operating Voltage Range: Operates over a broad voltage range, enhancing its versatility.

Benefits

  • Efficient Bus Isolation: Provides efficient isolation of bus lines.
  • Flexible Memory Addressing: Enables flexible memory addressing schemes.
  • High-Speed Performance: Ensures high-speed operation for demanding applications.
  • Reduced Power Consumption: Minimizes power consumption, contributing to energy savings.
  • Simplified System Design: Simplifies system design with its single-gate configuration.
  • Versatile Application: Suitable for a wide range of applications due to its broad operating voltage range.

Technical Specifications

The HD74LV1G126ACME-E belongs to the 74LV family. It operates with a supply voltage range of 1.65V to 5.5V. The propagation delay is approximately 4ns. It is available in a small package such as SM8. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Taiyo Yuden
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess