EN
  • EN
  • DE

HD74LV374ATELL

Part No HD74LV374ATELL
Manufacturer Renesas Electronics America
Description Octal Edge-Triggered D-type Flip-Flops with 3-state Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179648-HD74LV374ATELL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LV374ATELL CAD Model

Description

The HD74LV374ATELL is an octal D-type flip-flop with 3-state outputs manufactured by Renesas Electronics America. This device features eight independent D-type flip-flops, each with a common clock input. The 3-state outputs allow for easy connection to a bus. It's part of the 74LV family, known for its low-voltage operation and high-speed performance. The 'ATELL' suffix likely specifies the package type and temperature range.

Applications:

  • Data storage
  • Registers
  • Memory address latches
  • Bus interfacing
  • Microprocessor systems
  • Low-voltage digital systems

Features:

  • Octal D-Type Flip-Flop: Contains eight independent D-type flip-flops.
  • Common Clock Input: All flip-flops are clocked simultaneously.
  • 3-State Outputs: Allows for disconnecting the outputs from the bus.
  • Low Voltage Operation: Operates at low voltage levels (typically 3.3V).
  • High Speed Operation: Offers short propagation delays.
  • CMOS Technology: Uses CMOS technology for low power consumption.
  • ATELL Package: Likely refers to a small outline package.

Benefits:

  • Efficient Data Storage: Provides an efficient way to store eight bits of data.
  • Simplified System Design: Common clock input simplifies control logic.
  • Flexible Bus Interfacing: 3-state outputs allow for easy bus sharing.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation.
  • Increased System Performance: High-speed operation reduces propagation delays.
  • Compatibility with Low-Voltage Systems: Operates at low voltage levels.
  • Compact Size: ATELL package allows for high density mounting.

Technical Specifications: The HD74LV374ATELL typically operates from a 3.3V power supply, but often supports a wider range (e.g., 2V to 5.5V). It is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) or similar package, denoted by ATELL. The operating temperature range is often extended, such as -40°C to +85°C or wider. Data is loaded into the flip-flops on the positive-going edge of the clock signal. The outputs are controlled by an output enable (OE) input.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,068 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess