EN
  • EN
  • DE

HI1-5051-5

Part No HI1-5051-5
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Analog Switches | IC SWITCH DUAL SPDT 16CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 45Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 500ns, 500ns
Channel Capacitance (CS(off), CD(off)) 11pF, 11pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -88dB at 100kHz
Temperature Range - Operating 0°C ~ 75°C
Manufacturer Package 16-CDIP
Supplier Device Package 16-CERDIP
Family Part Number HI-5051
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1180432-HI1-5051-5
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HI1-5051-5 CAD Model

Description

The HI1-5051-5 is a monolithic CMOS analog multiplexer/demultiplexer from Renesas Electronics. It is designed for precision switching of analog signals and features low on-resistance and fast switching speeds. The device can switch analog signals up to the supply voltage range and is ideal for various data acquisition and signal routing applications.

Applications

  • Data Acquisition Systems: Used to multiplex multiple analog signals into a single ADC input.
  • Audio Signal Routing: Employed in audio mixers and switchers to route audio signals.
  • Video Signal Switching: Used in video switchers to route video signals.
  • ATE (Automatic Test Equipment): Utilized for signal routing in automated test systems.
  • Sensor Selection: Used to select from multiple sensors in industrial and automotive applications.

Features

  • Low On-Resistance: Provides minimal signal attenuation and distortion.
  • Fast Switching Speed: Enables rapid signal switching.
  • Wide Analog Signal Range: Can handle analog signals up to the supply voltage range.
  • TTL/CMOS Compatible Logic Inputs: Easily interfaces with digital control circuitry.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.

Benefits

  • High Accuracy Signal Switching: Low on-resistance ensures accurate signal transfer.
  • Reduced Signal Distortion: Minimal signal distortion due to low on-resistance and fast switching.
  • Simplified System Design: TTL/CMOS compatible inputs simplify interfacing with digital systems.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Versatile Signal Routing: Can be used for a wide range of analog signal routing applications.

Additional Details

The HI1-5051-5 features break-before-make switching action, preventing momentary short circuits during channel transitions. The device is available in various packages, including DIP and SOIC. Its supply voltage range is typically ±5V to ±15V for dual supply operation or +5V to +30V for single supply operation. It is designed to operate over a wide temperature range, making it suitable for industrial environments. The control inputs are protected against electrostatic discharge (ESD).

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess