EN
  • EN
  • DE

HI5767/6CB

Part No HI5767/6CB
Manufacturer Renesas Electronics America
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT PIPELINED 28SOIC / 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Renesas Electronics America Inc
Package Tube
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 60M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting SMD (SMT)
Base Product Number HI5767
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 26
Win Source Part Number 1062867-HI5767/6CB
Ultra Librarian 3D Model Ultra Librarian HI5767/6CB CAD Model

Description

The Renesas Electronics America HI5767/6CB is a data acquisition - analog to digital converter (ADC) integrated circuit that has a sampling rate of 60M per second.

  • Manufacturer: Renesas Electronics America
  • Part Number: HI5767/6CB
  • Type: Data Acquisition - Analog to Digital Converter (ADC)
  • Sampling Rate: 60M per second
  • Input Type: Differential and Single-Ended
  • Architecture: Pipelined
  • Resolution: 10 bits
  • Configuration: S/H-ADC
  • RoHS Certification: Non-compliant
  • Package: 28-SOIC
  • Note: Alternative part that can be used as a cross-reference

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess