EN
  • EN
  • DE

HVU200ATRU-EQ

Part No HVU200ATRU-EQ
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOD323
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 753538-HVU200ATRU-EQ
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HVU200ATRU-EQ CAD Model

Description

The HVU200ATRU-EQ is a variable capacitance diode (varactor) manufactured by Renesas Electronics America. This diode is specifically designed for electronic tuning applications, leveraging its voltage-dependent capacitance to precisely adjust resonant circuit frequencies.

Applications:

  • Voltage Controlled Oscillators (VCOs): Critical in communication systems, signal generators, and phase-locked loops (PLLs) for fine-tuning oscillation frequencies.
  • Tunable Filters: Employed in radio receivers, spectrum analyzers, and other RF equipment to adjust cutoff frequencies.
  • FM Modulators/Demodulators: Used in frequency modulation circuits for adjusting the frequency of a carrier signal.
  • RF Switches: Implemented in RF signal routing for wireless communication devices.
  • Antenna Tuning: Optimizing antenna impedance matching for improved signal reception and transmission.

Features:

  • High Capacitance Ratio: Delivers a wide tuning range with minimal voltage variation, enabling precise frequency control.
  • Low Series Resistance: Minimizes signal losses, enhancing circuit efficiency and performance.
  • Small Package Size: Facilitates compact and miniaturized circuit designs.
  • Fast Response Time: Allows for quick frequency adjustments in dynamic tuning applications.
  • Excellent Linearity: Ensures accurate and predictable tuning behavior across the voltage range.

Benefits:

  • Precise Frequency Control: Enables fine-tuning in various electronic systems, improving overall accuracy.
  • Improved Circuit Efficiency: Reduces signal loss and enhances the performance of RF circuits.
  • Reduced Component Count: Simplifies circuit design and lowers manufacturing costs by integrating tuning functionality into a single component.
  • Enhanced System Performance: Improves the efficiency and reliability of communication systems and electronic devices.
  • Miniaturization: Allows for the design of smaller and more compact electronic devices.

Additional Details:

The HVU200ATRU-EQ is typically fabricated using silicon epitaxial planar technology. Key technical specifications include its capacitance range, reverse voltage rating, and operating temperature range. It is designed for surface mount technology (SMT) which facilitates automated assembly and ensures high-volume manufacturing capability. This varactor diode is engineered to provide reliable and repeatable performance under a wide range of environmental conditions, ensuring its suitability for integration into high-performance communication systems. The precise electrical characteristics allow for optimal frequency adjustments, enhancing the performance of the application circuit.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess