EN
  • EN
  • DE

HZ18BPTK

Part No HZ18BPTK
Manufacturer Renesas Electronics America
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case DO-35
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 753543-HZ18BPTK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HZ18BPTK CAD Model

Description

The HZ18BPTK is a Zener diode manufactured by Renesas Electronics America, designed for voltage regulation and surge protection. The '18' in the part number signifies a Zener voltage of 18V. Zener diodes maintain a stable voltage across their terminals when the reverse voltage exceeds the Zener voltage, making them suitable for a variety of electronic applications.

Applications

  • Voltage Regulation: Used in power supplies, DC-DC converters, and other circuits to maintain a stable voltage output.
  • Voltage Reference: Provides a precise voltage reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuits.
  • Surge Protection: Protects sensitive electronic components from voltage spikes and transients caused by lightning, electrostatic discharge (ESD), or inductive switching.
  • Clipping Circuits: Limits the voltage of a signal to a specific level to prevent damage or distortion.
  • Overvoltage Protection: Prevents damage to circuits from excessive voltage levels by shunting excess current to ground.

Features

  • Zener Voltage: Operates at a Zener voltage of 18V, providing a stable voltage reference.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse-biased below the Zener voltage, improving efficiency.
  • Sharp Breakdown Voltage: Offers a well-defined Zener voltage for accurate voltage regulation and protection.
  • Small Package Size: Available in a compact package for easy integration into space-constrained designs.
  • High Surge Current Capability: Can withstand transient voltage spikes without damage, ensuring reliable operation.

Benefits

  • Stable Voltage Regulation: Ensures a consistent voltage output, improving the reliability and performance of electronic circuits.
  • Precise Voltage Reference: Provides an accurate voltage reference for precision measurements and control.
  • Effective Surge Protection: Protects sensitive components from damage caused by voltage transients, extending the lifespan of electronic devices.
  • Compact Design: Allows for integration into small and portable electronic devices.
  • Enhanced Circuit Reliability: Prevents damage from overvoltage conditions, improving the overall robustness of electronic systems.

Technical Specifications

Refer to the official Renesas Electronics America datasheet for the HZ18BPTK Zener diode for detailed technical specifications, including Zener voltage tolerance, reverse leakage current, power dissipation, operating temperature range, and surge current capability. The datasheet provides comprehensive information on the diode's electrical and thermal characteristics.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess