EN
  • EN
  • DE

HZM2.7NB1TL-E

Part No HZM2.7NB1TL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 987062-HZM2.7NB1TL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HZM2.7NB1TL-E CAD Model

Description

The HZM2.7NB1TL-E is a Zener diode manufactured by Renesas Electronics America. It is designed to provide stable voltage regulation and overvoltage protection in a variety of electronic circuits. This diode is known for its reliability and compact size, making it suitable for space-constrained applications.

Applications

  • Voltage Regulation
  • Overvoltage Protection
  • Transient Voltage Suppression (TVS)
  • Clipping Circuits
  • DC-DC Converters

Features

  • Zener Voltage: 2.7V (Typical)
  • Low Reverse Leakage Current
  • High Surge Current Capability
  • Small Surface Mount Package (SOT-23)
  • Excellent Clamping Capability

Benefits

  • Stable Voltage Regulation: Maintains a consistent output voltage despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and transients.
  • Compact Size: The small SOT-23 package allows for high-density circuit designs.
  • High Reliability: Renesas' quality manufacturing ensures reliable performance over a wide range of operating conditions.
  • Easy Integration: Simple to incorporate into various circuit designs.

Additional Details

The HZM2.7NB1TL-E Zener diode operates by maintaining a nearly constant voltage across its terminals when the reverse voltage exceeds its Zener voltage. This characteristic makes it ideal for voltage regulation and overvoltage protection applications. The diode's low reverse leakage current minimizes power loss and improves efficiency. Its high surge current capability allows it to withstand transient voltage spikes without damage.

The small SOT-23 package simplifies assembly and allows for high-density circuit board layouts. The diode is commonly used in portable devices, power supplies, and automotive electronics to protect sensitive components from voltage surges. The HZM2.7NB1TL-E's excellent clamping capability ensures that the voltage is limited to a safe level, preventing damage to downstream circuitry. It's designed to offer quick response times to transient events, further safeguarding connected components.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TT Electronics
Lowest to $6.0469
Dell
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess