EN
  • EN
  • DE

XC4005XLVQ100

Part No XC4005XLVQ100
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995947-XC4005XLVQ100
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4005XLVQ100 CAD Model

Description

The XC4005XLVQ100, manufactured by Xilinx, is a Field-Programmable Gate Array (FPGA) belonging to the XC4000XL family. This FPGA provides a programmable platform for implementing various digital logic functions, offering flexibility and performance for applications requiring moderate complexity.

Applications

  • Embedded Systems: Used in a wide range of embedded applications, including industrial control, consumer electronics, and automotive systems.
  • Communication Systems: Employed in networking equipment, wireless communication devices, and data communication systems.
  • Image Processing: Utilized in image recognition, video processing, and machine vision applications.
  • Instrumentation: Found in data acquisition systems, test equipment, and measurement instruments.
  • Aerospace and Defense: Used in avionics, radar systems, and electronic warfare applications.

Features

  • Configurable Logic Blocks (CLBs): Provides an array of configurable logic blocks that can be interconnected to implement custom digital circuits.
  • Input/Output Blocks (IOBs): Offers flexible I/O capabilities with programmable voltage levels and drive strengths.
  • Global Routing Resources: Features a hierarchical routing architecture that enables efficient interconnection of CLBs and IOBs.
  • System Features: Includes features such as clock management, boundary scan, and power management.
  • 100-Pin VQFP Package: Comes in a 100-pin Very Thin Quad Flat Pack (VQFP) package for surface mount assembly.

Benefits

  • Flexibility: Allows for easy modification and reprogramming of the digital logic circuit without requiring hardware changes.
  • Reduced Time-to-Market: Speeds up the development cycle by enabling rapid prototyping and testing of designs.
  • Cost-Effectiveness: Offers a cost-effective alternative to custom ASICs, especially for low to medium volume production.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and portable applications.
  • High Performance: Provides sufficient performance for a wide range of applications with its configurable logic and routing resources.

Additional Details

The XC4005XLVQ100 operates at a specific voltage, typically 3.3V or 5V, depending on the specific configuration. The 'XL' designation indicates a low-power variant. Further details regarding operating temperature, power consumption, and other electrical characteristics can be found in the device datasheet. Xilinx provides comprehensive documentation and development tools to support the XC4000XL family, enabling efficient design and implementation of complex digital circuits.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess