EN
  • EN
  • DE
  • IT

ICS843002AG-01LF

Part No ICS843002AG-01LF
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC Synthesizer Lvpecl 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Input Crystal
Max Frequency 170 MHz
Max Operating Temperature 85 °C
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Circuits 1
RoHS Compliant
Win Source Part Number 1187035-ICS843002AG-01LF
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS843002AG-01LF CAD Model

Description

The ICS843002AG-01LF is a 2:2 Differential-to-LVPECL/LVDS Clock Generator, part of Renesas Electronics America's timing solutions portfolio. This device is designed to take a differential clock input signal and generate two LVPECL or LVDS output clock signals, making it ideal for high-speed data transmission and clock distribution applications.

Applications

  • High-speed data transmission systems
  • Clock distribution networks
  • Networking equipment
  • Servers and workstations
  • Test and measurement equipment

Features

  • 2:2 differential clock generation
  • LVPECL and LVDS output options
  • Low additive jitter
  • Wide operating frequency range
  • 3.3V or 2.5V power supply options
  • Small footprint package

Benefits

  • Simplifies clock distribution in high-speed systems.
  • Offers flexibility with LVPECL and LVDS output options to match system requirements.
  • Maintains signal integrity in demanding applications.
  • Supports a wide range of frequencies for versatile use.
  • Reduces power consumption and simplifies power supply design.
  • Enables compact board designs.

Additional Details

The ICS843002AG-01LF is optimized for low additive jitter, ensuring clean clock signals are distributed throughout the system. It operates from either a 3.3V or 2.5V power supply, providing flexibility in system design. The ability to generate both LVPECL and LVDS output signals allows designers to choose the appropriate interface for their specific application. The device's datasheet provides detailed information on the input and output clock frequency ranges, jitter performance, power supply requirements, and operating temperature range. The small footprint package is suitable for high-density board designs. This clock generator is well-suited for applications where maintaining signal integrity and minimizing jitter are critical for reliable system performance. The differential input helps to reduce common-mode noise, further improving signal quality.

You May Also Be Interested in

ON Semiconductor
IC PLL CLOCK GENERATOR 32LQFP
Lowest to $16.8879
Skyworks Solutions Inc.
I2C PROG, ANY FREQUENCY, ANY OUT / IC
Lowest to $2.6986
Diodes Incorporated
IC ZD BUFFER 16TSSOP
Lowest to $1.9559
Diodes Incorporated
IC PLL CLOCK MULT 8-SOIC
Lowest to $0.8796
Cypress Semiconductor Corp
IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.6622
Diodes Incorporated
CLOCK VCXO SO-8 / IC
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK MULTIPLIER ATTENUATOR / IC
Need more? Email Us
Cypress Semiconductor Corp
IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9766 $62.7894
20+ $5.7244 $114.4880
31+ $5.5456 $171.9136
42+ $5.3667 $225.4014
54+ $5.1877 $280.1358
73+ $4.6511 $339.5303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,486 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess