EN
  • EN
  • DE

ICS85314BGI-09LF

Part No ICS85314BGI-09LF
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195541-ICS85314BGI-09LF
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS85314BGI-09LF CAD Model

Description

The ICS85314BGI-09LF is a low skew, high-performance Clock Fanout Buffer from Renesas Electronics America. This device is designed to distribute high-frequency clock signals with minimal skew and jitter. It's commonly used in various communication, networking, and high-speed digital systems to ensure accurate and synchronized clocking.

Applications

  • Networking Equipment (Routers, Switches)
  • Telecommunications Systems
  • Servers and Data Centers
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Clock Distribution Networks

Features

  • Low Additive Jitter
  • Output Skew: 25ps (maximum)
  • Operating Voltage: 2.5V or 3.3V
  • Output Frequency: Up to 250MHz
  • 8 Differential Outputs (LVDS)
  • Internal Termination Resistors
  • Available in a 32-Lead VFQFN Package
  • Lead-Free and RoHS Compliant

Benefits

  • Minimal Clock Skew: Ensures accurate timing and synchronization across multiple devices.
  • Low Jitter: Improves signal integrity and reduces errors in high-speed data transmission.
  • Versatile Operating Voltage: Supports both 2.5V and 3.3V power supplies for flexible integration.
  • High Output Frequency: Accommodates a wide range of clock frequencies for various applications.
  • Differential LVDS Outputs: Provides high noise immunity and signal integrity for reliable clock distribution.
  • Internal Termination Resistors: Simplifies board layout and reduces external component count.

Additional Details

The ICS85314BGI-09LF is a highly integrated clock fanout buffer optimized for distributing clock signals in demanding applications. Its low additive jitter and minimal output skew are critical for maintaining signal integrity in high-speed digital systems. The device operates at either 2.5V or 3.3V and supports output frequencies up to 250MHz. With 8 differential LVDS outputs, it provides ample fanout capability while ensuring high noise immunity.

The integrated termination resistors simplify PCB layout and reduce the need for external components, saving board space and cost. The device is available in a compact 32-lead VFQFN (Very Thin Fine Pitch Quad Flat No-Lead) package. Compliant with lead-free and RoHS standards, the ICS85314BGI-09LF meets environmental requirements.

You May Also Be Interested in

Fastrax
Lowest to $32.6415
Renesas Electronics America
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Rochester Electronics
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Fuji Electric
Lowest to $8.1612
Hitachi, Ltd
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess