EN
  • EN
  • DE

IDT7025S45JI

Part No IDT7025S45JI
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064388-IDT7025S45JI
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7025S45JI CAD Model

Description

The IDT7025S45JI is a high-speed CMOS Dual-Port Static RAM (SRAM) device manufactured by IDT (Integrated Device Technology), now part of Renesas. This memory device is designed for applications requiring asynchronous and simultaneous access to a shared memory space from two independent ports. This architecture facilitates rapid data exchange and communication between processors or systems.

Applications

  • Shared memory in multi-processor systems
  • Inter-processor communication in embedded systems
  • Networking equipment for data buffering
  • Digital signal processing (DSP)
  • Image and video processing systems

Features

  • Dual-port architecture: Enables simultaneous reads and writes from two independent ports, enhancing data throughput.
  • High-speed access time: Offers rapid data retrieval with access times typically around 45ns.
  • Low power consumption: CMOS technology contributes to reduced power usage.
  • Asynchronous operation: Operates without the need for external clock synchronization.
  • Interrupt output flags: Provide signals to indicate data availability or write completion.
  • Wide voltage range: Usually supports both 3.3V and 5V operating voltages.
  • Package options: Available in various packages such as SOIC and PLCC.

Benefits

  • Enhanced system performance: Faster data transfer rates improve the overall performance of multi-processor systems.
  • Simplified inter-processor communication: Eases the design and implementation of shared memory systems.
  • Reduced latency: Faster access to shared data minimizes delays in critical applications.
  • Increased system efficiency: Streamlines the flow of data, improving overall system efficiency.
  • Lower power requirements: Reduced power consumption leads to lower operating costs and longer battery life in portable devices.
  • Improved reliability: Ensures dependable data storage and retrieval.

Additional Details

The IDT7025S45JI dual-port SRAM is optimized for high-performance shared memory applications. Its dual-port design permits two independent processors to concurrently access the same memory location, avoiding the need for complicated arbitration schemes. The device's rapid access speeds and low power consumption make it suitable for systems where speed and efficiency are vital.

Key technical specifications generally include:

  • Memory Size: Varies depending on the specific version, typically ranging from 2K x 8 bits to 8K x 8 bits.
  • Access Time: Approximately 45ns, ensuring quick data access.
  • Operating Voltage: Supports 3.3V and 5V operation.
  • Operating Temperature Range: Specified for both commercial and industrial environments.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess