The IDT71B256S20TP is a high-speed, low-power 32K x 8 Static RAM (SRAM) manufactured by Renesas Electronics America. This SRAM is designed for applications requiring fast access times and minimal power consumption. Its speed and capacity make it suitable for use in a variety of embedded systems and high-performance computing applications.
Applications:
- Cache memory in embedded systems
- Buffer memory for data acquisition
- Look-up tables for digital signal processing
- Program storage in microcontrollers
- Networking equipment
Features:
- Fast access time: 20 ns
- Low power consumption
- Single 5V power supply
- Fully static operation - no clock or refresh required
- Three-state outputs
- Available in a plastic DIP package
Benefits:
- Increased system performance due to fast memory access
- Reduced power consumption, ideal for battery-powered applications
- Simplified system design due to static operation
- Easy integration into existing systems with standard DIP package
- Cost-effective solution for high-speed memory requirements
Technical Specifications:
The IDT71B256S20TP operates from a single 5V power supply and features fully static operation, eliminating the need for external clocks or refresh cycles. The device boasts a fast access time of 20ns, enabling rapid data retrieval and storage. The three-state outputs facilitate easy memory expansion, allowing designers to create larger memory systems by connecting multiple chips in parallel. The operating temperature range is typically 0°C to +70°C. This SRAM is commonly utilized in applications that demand high-speed memory access, such as real-time systems and data acquisition equipment.
Furthermore, the low power consumption characteristics of the IDT71B256S20TP make it an excellent choice for battery-powered devices and other applications where energy efficiency is a key consideration. Its robust design and reliable performance ensure stable operation in a variety of environments.