EN
  • EN
  • DE

IDT7201L50DB

Part No IDT7201L50DB
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195479-IDT7201L50DB
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7201L50DB CAD Model

Description

The IDT7201L50DB is a high-speed CMOS FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics (formerly IDT). It's designed for asynchronous data buffering in a variety of applications requiring high data throughput and reliable data transfer.

Applications

  • Data Communications: Buffering data between devices operating at different clock rates in networking equipment (routers, switches).
  • Image Processing: Storing and processing image data in real-time applications like video processing and machine vision systems.
  • Digital Signal Processing (DSP): Buffering data between DSP processors and other system components.
  • Industrial Automation: Providing data buffering for control systems and data acquisition systems.
  • Medical Imaging: Storing and transferring image data in medical imaging equipment such as MRI and CT scanners.

Features

  • High-Speed Operation: Supports data transfer rates up to 50 MHz.
  • Asynchronous Operation: Allows independent read and write clock frequencies.
  • Bidirectional Data Flow: Can be configured for bidirectional data transfer.
  • Empty and Full Flags: Provides flags to indicate when the FIFO is empty or full, preventing data overruns and underruns.
  • Programmable Flags: Programmable almost-empty and almost-full flags for flexible data management.
  • Low Power Consumption: Designed for low power operation.

Benefits

  • Improved System Performance: Enables high-speed data transfer and reduces data bottlenecks.
  • Simplified System Design: Simplifies system design by providing a reliable and easy-to-use data buffering solution.
  • Increased Data Throughput: Maximizes data throughput in applications requiring high data transfer rates.
  • Enhanced Data Integrity: Ensures data integrity by preventing data overruns and underruns.
  • Reduced System Costs: Reduces system costs by eliminating the need for complex custom buffering solutions.

Additional Details

The IDT7201L50DB typically has a capacity of 4096 x 9 bits or similar, depending on the exact configuration. It operates from a 5V power supply. The device is available in a variety of packages, including DIP and SOIC. Consult the Renesas datasheet for detailed electrical characteristics, timing diagrams, and application notes. Proper decoupling capacitors are essential for stable operation, and careful attention should be paid to signal termination to minimize reflections at higher speeds.

You May Also Be Interested in

CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Holtek
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Fastrax
Lowest to $32.6415
Hitachi, Ltd
Contact for details
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess