EN
  • EN
  • DE
  • IT

IDT7201SA80J

Part No IDT7201SA80J
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988053-IDT7201SA80J
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7201SA80J CAD Model

Description

The IDT7201SA80J is a high-speed CMOS Asynchronous FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics. It's designed for asynchronous data transfer and buffering in systems operating at different clock speeds. This particular FIFO has a capacity of 512 x 9 bits, providing ample storage for various data handling needs. It has a speed grade of 80ns.

Applications

  • Data communication systems: Used in network interfaces, data switches, and communication channels to buffer data between devices operating at different rates.
  • Digital signal processing (DSP): Employed in DSP systems for data rate matching and buffering intermediate results.
  • Multimedia applications: Integrated into audio and video processing equipment for synchronizing data streams and buffering audio/video data.
  • Industrial automation: Utilized in industrial control systems to buffer data between sensors, actuators, and controllers.
  • Instrumentation: Found in data acquisition and measurement equipment for buffering data from various sources.

Features

  • High-speed operation: Offers a fast access time of 80ns, enabling rapid data transfer and processing.
  • Asynchronous operation: Facilitates data transfer between systems with different clock frequencies, simplifying system design and eliminating synchronization issues.
  • 512 x 9 organization: Provides a storage capacity of 512 words, each 9 bits wide, allowing for flexible data handling.
  • CMOS technology: Utilizes CMOS technology for low power consumption and high noise immunity, enhancing reliability.
  • Input and output flags: Includes flags like Empty, Full, and Half-Full to indicate the status of the FIFO, simplifying data management.
  • Three-state outputs: Features three-state outputs, enabling multiple devices to share the same data bus.

Benefits

  • Improved system performance: The high-speed access time improves overall system throughput by reducing data transfer bottlenecks.
  • Simplified system design: Asynchronous operation simplifies timing and control logic, reducing complexity and development time.
  • Versatile applications: Suitable for a wide range of applications due to its speed, capacity, and asynchronous capability.
  • Reduced power consumption: CMOS technology ensures low power consumption, making it suitable for power-sensitive applications.
  • Enhanced data integrity: Provides reliable data buffering and transfer, ensuring data integrity in critical applications.

Additional Details

The IDT7201SA80J is typically packaged in a ceramic DIP (Dual In-line Package). The operating temperature range is generally between 0°C to 70°C. Designers should refer to the Renesas Electronics datasheet for detailed electrical characteristics, timing diagrams, and application guidelines.

You May Also Be Interested in

Rectron Semiconductor
Diode Switching 1KV 5A 2-Pin DO-201AD Box
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Hewlett Packard
Need more? Email Us
GOOD-ARK Electronics
Ultra Low Capacitance ESD TVS, Ceramic, Bi-Directional, Single Configuration 5V Package - 0603
Need more? Email Us
Eaton / Cutler Hammer
Fde Mccb 35KAIC@480V 210+ Electr Lsi 3P 40-100A 1A/1B Aux
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HDR 34POS 0.05 STACK SMD / 34 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess