EN
  • EN
  • DE
  • IT

IDT7202LA15SOGI8

Part No IDT7202LA15SOGI8
Manufacturer Renesas Electronics America
Catalog Logic - FIFOs Memory
Description IC Fifo Asynch 1KX9 15NS 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 15 ns
Case / Package SOIC
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1206423-IDT7202LA15SOGI8
Categories Logic - FIFOs Memory
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7202LA15SOGI8 CAD Model

Description

The IDT7202LA15SOGI8 is a high-speed CMOS FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics America. Designed for asynchronous data buffering, it enables efficient data transfer between systems operating at different clock speeds or with varying data rates. Its primary function is to store data temporarily, allowing for seamless communication and data management in various applications.

Applications

  • Networking Equipment (Routers, Switches, Hubs)
  • Data Communication Systems
  • Digital Signal Processing (DSP)
  • Video and Audio Processing
  • Industrial Automation
  • Medical Equipment
  • Aerospace and Defense Systems

Features

  • Organization: 1024 x 9 bits
  • Access Time: 15ns
  • Asynchronous Operation: Independent read and write clocks.
  • Low Power Consumption: Uses CMOS technology for energy efficiency.
  • Empty, Full, and Half-Full Flags: Indicate FIFO status for easy management.
  • Output Enable (OE) and Input Ready (IR) Flags: Enhanced data flow control.
  • Retransmit Capability: Allows data to be read multiple times.
  • Package: SOIC (Small Outline Integrated Circuit)
  • Operating Voltage: Typically 5V, check datasheet for specifics.

Benefits

  • High-Speed Data Buffering: Facilitates rapid data transfer and processing.
  • Asynchronous Operation: Simplifies interfacing with systems that have different clock domains.
  • Efficient Data Management: Status flags enable easy monitoring and control of FIFO occupancy.
  • Reduced System Complexity: Provides a straightforward solution for data buffering.
  • Low Power Consumption: Contributes to energy-efficient system designs.
  • Reliable Performance: Designed for stable and dependable operation.

Additional Details

The IDT7202LA15SOGI8 leverages a dual-port architecture to support simultaneous read and write operations, optimizing data throughput. The retransmit feature enables data to be reread as needed, which is advantageous in scenarios requiring data validation or repeated processing. The integrated status flags (Empty, Full, and Half-Full, Output Enable (OE), and Input Ready (IR)) provide critical information about the FIFO’s state, allowing for effective data flow management and prevention of overflow or underflow conditions. The SOIC package allows for surface mount assembly and compact board designs. Designers should consult the Renesas datasheet for detailed specifications including timing characteristics, electrical parameters, and application-specific guidance to ensure proper implementation. This FIFO provides a balance of speed, capacity, and features suitable for a wide variety of data buffering applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $14.0149
IDT, Integrated Device Technology Inc
2.5V 18M-BIT HIGH-SPEED TeraSync FIFO 36-BIT CONFIGURATIONS 524,288 x 36
Need more? Email Us
IDT, Integrated Device Technology Inc
2.5 VOLT HIGH-SPEED TeraSync FIFO 18-BIT/9-BIT CONFIGURATIONS
Need more? Email Us
IDT, Integrated Device Technology Inc
2.5 VOLT HIGH-SPEED TeraSync FIFO 18-BIT/9-BIT CONFIGURATIONS
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 4K X 9 ASYNC 28CDIP
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 512X9 ASYNC 28CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 32,768 x 9
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Lowest to $3,035.1988
Renesas Electronics America
IC FIFO 4096X18 15NS 32PLCC
Lowest to $48.1765

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess