EN
  • EN
  • DE

IDT72V3680L10PFG

Part No IDT72V3680L10PFG
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1026247-IDT72V3680L10PFG
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT72V3680L10PFG CAD Model

Description

The IDT72V3680L10PFG is a high-speed SyncBiFIFO (Synchronous Bi-directional First-In, First-Out) memory device manufactured by Renesas Electronics America. It is specifically designed for applications requiring synchronous data buffering with bi-directional data flow. This FIFO is commonly used in communication systems, networking equipment, and other high-performance applications where data needs to be transferred efficiently in both directions.

Applications:

  • Communication systems (e.g., telecommunications, data transmission)
  • Networking equipment (e.g., routers, switches)
  • Data acquisition systems
  • Digital signal processing (DSP)
  • High-performance computing

Features:

  • High-speed operation: 10 ns access time
  • Synchronous operation
  • Bi-directional data flow
  • 256 x 36 organization
  • Empty, Full, and Half-Full flags
  • Clock enable and reset functions

Benefits:

  • Efficient data buffering in synchronous systems
  • Simplified system design due to synchronous operation
  • Increased system performance and throughput
  • Reliable data transfer in both directions
  • Easy integration into existing systems

Technical Specifications:

The IDT72V3680L10PFG operates synchronously, requiring a clock signal for both read and write operations. It supports bi-directional data flow, allowing data to be written and read in both directions. The FIFO has a capacity of 256 words, with each word being 36 bits wide. It provides flags to indicate when the FIFO is empty, full, or half-full. The device includes clock enable and reset functions for easy control and synchronization. It is typically packaged in a PQFP (Plastic Quad Flat Pack) package. The operating temperature range is generally 0°C to +70°C.

This FIFO memory is well-suited for applications where high-speed, bi-directional data buffering is critical. Its features and performance characteristics make it a valuable component in a wide range of electronic systems and devices.

You May Also Be Interested in

Dell
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Essentra Components
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess