EN
  • EN
  • DE

IDT74FCT3245Q8

Part No IDT74FCT3245Q8
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
RoHS Compliant
Win Source Part Number 1064614-IDT74FCT3245Q8
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT3245Q8 CAD Model

Description

The IDT74FCT3245Q8 is an octal transceiver with direction control, designed for high-speed, bidirectional data transfer in a variety of digital systems. Manufactured by Renesas Electronics America, it is part of the FCT (Fast CMOS Technology) family, known for its low power consumption and excellent speed characteristics. This device is suitable for applications requiring reliable and efficient data communication.

Applications

  • Memory interface
  • Data bus isolation
  • Backplane transceiver applications
  • High-speed digital logic circuits
  • Networking and telecommunications equipment

Features

  • Octal transceiver: Supports eight channels of bidirectional data transfer.
  • Direction control: Allows for easy control of data flow direction.
  • Fast CMOS Technology (FCT): Provides high-speed performance with low power consumption.
  • TTL-compatible inputs: Ensures compatibility with TTL logic levels.
  • 3-state outputs: Enables bus isolation, preventing loading issues.
  • Low ground bounce: Minimizes noise and signal distortion during switching.
  • Available in SOIC package: Suitable for surface-mount assembly.

Benefits

  • High-speed data transfer: FCT technology allows for rapid data transmission.
  • Low power consumption: Reduces overall system power requirements.
  • Improved signal integrity: Low ground bounce minimizes noise and signal distortion.
  • Simplified system design: TTL-compatible inputs simplify interfacing with other components.
  • Flexible data flow control: Direction control allows for easy management of data direction.

Additional Details

The IDT74FCT3245Q8 operates from a 5V supply and is designed for operation over a broad temperature range. It is commonly used in applications where bidirectional data flow needs to be controlled effectively. The device's 3-state outputs facilitate bus isolation, making it suitable for shared bus systems. The fast switching speeds contribute to high system throughput. The small SOIC package allows for efficient use of board space.

You May Also Be Interested in

Dell
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess