EN
  • EN
  • DE

IDT74FCT3573AQG

Part No IDT74FCT3573AQG
Manufacturer Renesas Electronics America
Catalog Logic - Flip Flops
Description Latch Transparent 3-ST 8-CH D-Type 20-Pin QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
High Level Output Current 24 mA
Independent Circuits 1
Logic Function Latch
Low Level Output Current 8 mA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Turn-On Delay Time 2 ns
Win Source Part Number 1064615-IDT74FCT3573AQG
Categories Logic - Flip Flops
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT3573AQG CAD Model

Description

The IDT74FCT3573AQG is an octal transparent latch manufactured by Renesas (formerly IDT). It's part of the FCT (Fast CMOS Technology) family, designed for high-speed performance in digital systems. This device features 3-state outputs, enabling it to be used in bus-oriented applications.

Applications:

  • Data Buffering: The IDT74FCT3573AQG is used to buffer data between different parts of a digital system.
  • Address Latching: It can latch address lines in memory systems.
  • Data Multiplexing/Demultiplexing: Enables data to be multiplexed or demultiplexed.
  • I/O Port Expansion: Allows for expanding the number of input/output ports in a microcontroller-based system.
  • High-Speed Logic Systems: Used in high-speed digital logic systems requiring fast data transfer.

Features:

  • High-Speed Operation: Offers fast propagation delays, suitable for high-performance systems.
  • Octal Latch: Contains eight independent D-type transparent latches.
  • Transparent Mode: Data passes directly from input to output when the latch enable (LE) is high.
  • 3-State Outputs: Outputs can be in a high, low, or high-impedance state, allowing multiple devices to share a common bus.
  • Low Power Consumption: CMOS technology ensures low power dissipation.
  • TTL Compatible Inputs: Inputs are compatible with TTL voltage levels.
  • Available in QSOP Package: Offers a compact surface-mount package.

Benefits:

  • Increased System Speed: High-speed operation improves overall system performance.
  • Simplified System Design: Transparent latch operation simplifies data transfer and control.
  • Reduced Board Space: Compact QSOP package saves valuable board space.
  • Enhanced System Flexibility: 3-state outputs enable easy integration into bus-oriented architectures.

Additional Details:

The IDT74FCT3573AQG requires a supply voltage of 5V. Proper decoupling capacitors should be used to minimize noise. The device's propagation delay is typically in the nanosecond range. The QSOP (Quarter Size Outline Package) allows for high-density mounting on printed circuit boards. Detailed timing diagrams and specifications can be found in the Renesas datasheet for the IDT74FCT3573.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess