EN
  • EN
  • DE

IDT79RC32T355-133DHGI

Part No IDT79RC32T355-133DHGI
Manufacturer Renesas Electronics America
Catalog Embedded - Microprocessors
Description IC Mpu 32 Bit Core 133MHZ 208-QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1186895-IDT79RC32T355-133DHGI
Categories Embedded - Microprocessors
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT79RC32T355-133DHGI CAD Model

Description

The IDT79RC32T355-133DHGI is an embedded microprocessor from Renesas Electronics America. It is designed for a variety of embedded applications requiring high performance, low power consumption, and a wide range of integrated peripherals. This microprocessor is suitable for applications where processing power and efficient resource utilization are critical.

Applications:

  • Industrial Control Systems: Used in industrial automation equipment for controlling and monitoring processes.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet processing and network management.
  • Embedded Computing Platforms: Suitable for various embedded computing platforms such as single-board computers and system-on-modules.
  • Automotive Applications: Used in automotive control systems, such as engine management and infotainment systems.
  • Consumer Electronics: Integrated into advanced consumer electronics devices, such as smart home devices and multimedia players.

Features:

  • High-Performance CPU Core: Features a high-performance CPU core that delivers fast processing speeds and efficient execution of instructions.
  • Integrated Memory Controller: Includes an integrated memory controller that supports various memory types, such as SDRAM and DDR.
  • Extensive Peripheral Set: Offers a wide range of integrated peripherals, including UART, SPI, I2C, and Ethernet controllers.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Real-Time Operating System (RTOS) Support: Supports various real-time operating systems, enabling deterministic and reliable operation.
  • Advanced Power Management Features: Includes advanced power management features for optimizing power consumption in different operating modes.

Benefits:

  • High Performance: Delivers high processing performance for demanding embedded applications.
  • Energy Efficiency: Low power consumption enables energy-efficient and battery-powered designs.
  • Reduced System Cost: Integrated peripherals and memory controller reduce the need for external components, lowering system cost.
  • Faster Time-to-Market: Comprehensive feature set and software support accelerate product development and time-to-market.
  • Improved Reliability: Designed for high reliability and long-term availability, ensuring stable operation in critical applications.

Additional Details:

The IDT79RC32T355-133DHGI is typically available in a BGA package. Detailed specifications, including CPU frequency, memory interface details, and peripheral configuration options, can be found in the product datasheet. The microprocessor is designed for easy integration into embedded systems and provides excellent performance in various applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess