EN
  • EN
  • DE

IDTQS316209PA

Part No IDTQS316209PA
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1201371-IDTQS316209PA
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDTQS316209PA CAD Model

Description

The IDTQS316209PA is a high-bandwidth bus switch from Renesas Electronics America (formerly IDT). This device is designed to enable fast and efficient data transfer in various digital systems. Its primary function is to connect or disconnect data paths, allowing for signal routing and isolation. The 'QS' in the part number typically indicates a QuickSwitch device designed for minimal signal distortion.

Applications

  • Memory interfaces
  • Peripheral sharing
  • Signal multiplexing
  • Data bus switching
  • Hot-swapping applications

Features

  • Low on-resistance (RON)
  • Minimal signal distortion
  • High bandwidth
  • Fast switching speeds
  • Bidirectional signal flow
  • Low power consumption
  • TTL/CMOS compatible control inputs

Benefits

  • Improved system performance through efficient data transfer
  • Reduced signal degradation
  • Increased design flexibility
  • Simplified routing of data signals
  • Reduced power consumption
  • Enhanced system reliability

Additional Details

While a complete datasheet is needed for precise specifications, the IDTQS316209PA likely features low propagation delay and excellent signal integrity characteristics. The low RON minimizes voltage drop and signal attenuation across the switch. Proper termination techniques and PCB layout considerations are crucial for maintaining signal integrity, especially at higher frequencies. The device is typically controlled by enable/disable signals, allowing for easy integration into various digital systems. It is suitable for applications requiring high-speed switching and minimal signal distortion. The package type significantly affects thermal performance and board-level reliability. Additional features may include overvoltage protection or ESD protection.

The IDTQS316209PA is used to enhance system performance in high-speed data transfer applications by providing a low-resistance path for signals to travel through. Its bidirectional capability makes it versatile for a variety of switching needs.

You May Also Be Interested in

Hitachi, Ltd
Contact for details
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Holtek
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Mingtek
Lowest to $1.3456
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Fastrax
Lowest to $32.6415
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess