EN
  • EN
  • DE

ISL1208IU8Z-T7A

Part No ISL1208IU8Z-T7A
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-MSOP  /  Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Renesas Electronics America Inc
Package Tape & Reel
Type Clock/Calendar
Features Alarm, Leap Year, SRAM
Memory Size 2B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Voltage - Supply 2.7V ~ 5.5V
Voltage - Supply, Battery 1.8V ~ 5.5V
Current - Timekeeping (Max) 4µA ~ 6µA @ 3V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ISL1208
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -ISL1208IU8Z-T7A,ISL1208IU8Z-T7A-ND,-ISL1208IU8Z-T7ACT-ND,ISL1208IU8Z-T7ATR,ISL1208IU8ZT7A,ISL1208IU8Z-T7ADKR,-ISL1208IU8Z-T7ACT,ISL1208IU8Z-T7ACT,-ISL1208IU8Z-T7ATR
Standard Package 250
Win Source Part Number 1006202-ISL1208IU8Z-T7A
Ultra Librarian 3D Model Ultra Librarian ISL1208IU8Z-T7A CAD Model

Description

The ISL1208IU8Z-T7A is a low-power Real-Time Clock (RTC) with integrated SRAM, manufactured by Renesas Electronics America. It's designed to provide accurate timekeeping and data storage in applications where power consumption is critical.

Applications

  • Metering: Used in electricity, water, and gas meters to provide accurate time-stamping of usage data.
  • Industrial Control: Employed in industrial control systems for time-based automation and data logging.
  • Point-of-Sale (POS) Terminals: Integrated into POS terminals to maintain accurate transaction timestamps.
  • Medical Devices: Used in medical equipment for time-critical data recording and synchronization.
  • Data Loggers: Implemented in data logging applications for precise time correlation of recorded data.
  • Automotive Systems: Used in some automotive applications for timekeeping functions.

Features

  • Real-Time Clock (RTC): Provides accurate timekeeping with calendar functionality.
  • Integrated SRAM: Includes on-chip SRAM for data storage.
  • Low Power Consumption: Designed for battery-backed or low-power applications.
  • I2C Interface: Communicates with the host system via the I2C serial interface.
  • Automatic Backup Switching: Supports automatic switching to a backup battery in case of main power failure.
  • Programmable Alarm: Includes a programmable alarm function for time-based events.

Benefits

  • Accurate Timekeeping: Ensures precise time and date information for critical applications.
  • Data Retention: Integrated SRAM provides non-volatile data storage, even during power outages.
  • Extended Battery Life: Low power consumption maximizes battery life in portable and battery-backed systems.
  • Easy Integration: I2C interface simplifies integration with microcontrollers and other system components.
  • Reliable Operation: Automatic backup switching ensures continuous operation, even during power interruptions.
  • Simplified System Design: Integrated RTC and SRAM reduce the need for external components, simplifying system design.

Additional Details

The ISL1208IU8Z-T7A operates over a specified voltage range, typically 2.7V to 5.5V. It features a temperature-compensated crystal oscillator (TCXO) for improved accuracy. The amount of integrated SRAM and the specific features may vary slightly based on the specific revision of the part. For complete details, refer to the Renesas datasheet.

The device is typically surface-mounted and requires proper soldering techniques. Ensure adequate decoupling capacitors are used near the power supply pins to minimize noise. The I2C address is programmable allowing for multiple devices on the same bus. Proper handling and ESD precautions should be observed during handling and installation.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9267 $50.9685
135+ $0.7604 $102.6540
205+ $0.7366 $151.0030
285+ $0.7129 $203.1765
365+ $0.6891 $251.5215
490+ $0.6178 $302.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,480 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess