EN
  • EN
  • DE

ISL28005FH20Z-T7A

Part No ISL28005FH20Z-T7A
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5  /  Current Sense Amplifier 1 Circuit SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Renesas Electronics America Inc
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.67V/µs
-3db Bandwidth 180 kHz
Current - Input Bias 4.7 µA
Voltage - Input Offset 1.2 mV
Current - Supply 50µA
Current - Output / Channel 8.7 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 28 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ISL28005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ISL28005FH20Z-T7A-ND,ISL28005FH20Z-T7ACT,ISL28005FH20Z-T7ADKR,ISL28005FH20Z-T7ATR,ISL28005FH20ZT7A
Standard Package 250
Win Source Part Number 1065858-ISL28005FH20Z-T7A
Ultra Librarian 3D Model Ultra Librarian ISL28005FH20Z-T7A CAD Model

Description

The ISL28005FH20Z-T7A is a precision operational amplifier (op amp) from Renesas Electronics. It is designed for high-accuracy applications requiring low offset voltage, low noise, and excellent stability over temperature. This op amp is well-suited for instrumentation, sensor amplification, and precision signal conditioning.

Applications:

  • Precision instrumentation
  • Sensor amplification (e.g., temperature, pressure, strain)
  • Data acquisition systems
  • Medical equipment
  • Industrial control systems

Features:

  • Low offset voltage: Typically ±5µV
  • Low noise: 10nV/√Hz (typical)
  • Low input bias current
  • High open-loop gain
  • Wide supply voltage range
  • Rail-to-rail input and output

Benefits:

  • Improved accuracy in measurement systems
  • Enhanced signal-to-noise ratio for low-level signals
  • Reduced errors due to temperature variations
  • Increased dynamic range
  • Simplified design with rail-to-rail operation

Additional Details:

The ISL28005FH20Z-T7A's low offset voltage minimizes the need for external calibration, resulting in a more accurate and stable system. The low noise performance is crucial for amplifying weak signals without introducing significant noise. The rail-to-rail input and output capability allows the op amp to utilize the full supply voltage range, maximizing the dynamic range of the application. The wide supply voltage range provides flexibility in power supply selection. This op amp is often used in applications where precision and stability are paramount.

The device is available in a small footprint package, making it suitable for space-constrained applications. Proper power supply decoupling and careful layout techniques are essential for achieving optimal performance. Consult the Renesas datasheet for detailed specifications, including input voltage range, output current capability, and temperature characteristics. The T7A suffix likely indicates a specific package type or tape-and-reel configuration.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2457 $56.0565
100+ $1.0221 $102.2100
155+ $0.9902 $153.4810
210+ $0.9582 $201.2220
270+ $0.9263 $250.1010
365+ $0.8305 $303.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 464 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess