EN
  • EN
  • DE

ISL28006FH20Z-T7

Part No ISL28006FH20Z-T7
Manufacturer Renesas Electronics America
Catalog OEM Souring
Description Micropower, Rail to Rail Input Current Sense Amplifier with Voltage Output SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467805-ISL28006FH20Z-T7
Manufacturer Renesas Electronics America
Package Tape & Reel (TR)
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.67V/µs
-3db Bandwidth 180kHz
Current - Input Bias 4.7 µA
Voltage - Input Offset 1.2mV
Current - Supply 50µA
Current - Output / Channel 8.7mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 28 V
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Ultra Librarian 3D Model Ultra Librarian ISL28006FH20Z-T7 CAD Model

Description

The ISL28006FH20Z-T7 is a high-performance, micropower, rail-to-rail input current sense amplifier with voltage output, meticulously designed and manufactured by Renesas. This component is housed in a compact SOT-23 package, making it ideal for space-constrained applications. It is engineered to operate over a wide supply voltage range, providing significant versatility in various applications such as power management, battery monitoring, and energy conservation systems. The amplifier's rail-to-rail input capability allows for accurate current measurement across a broad range of signal levels, thereby enhancing system efficiency and reliability. Additionally, its micropower operation ensures minimal power consumption, which is critical in portable and battery-powered applications. The ISL28006FH20Z-T7 stands out for its precision and low power operation in current sensing tasks across a multitude of industries, marking it as a go-to choice for designers seeking to enhance system performance while reducing power consumption.

You May Also Be Interested in

Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess