EN
  • EN
  • DE
  • IT

ISL28213FBZ-T7

Part No ISL28213FBZ-T7
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer Renesas Electronics America
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ISL28213
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921837-ISL28213FBZ-T7
Ultra Librarian 3D Model Ultra Librarian ISL28213FBZ-T7 CAD Model

Description

The Renesas ISL28213FBZ-T7 is a general-purpose amplifier that has 2 circuits and is rail-to-rail.

  • Package: 8-SOIC (0.154", 3.90mm width)
  • Mounting: surface
  • Family: ISL28213
  • Operating Temperature: -40°C to 125°C
  • Supply and Demand Status: balanced
  • Quantity per package: 1000
  • MSL level: 2 (1 year)
  • REACH: unaffected
  • Estimated production lead time: 13 weeks
  • HTSUS: 8542.33.0001

You May Also Be Interested in

Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.9537
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.5767
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.7462
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.1704
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.2147
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.4026
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.0701

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess