EN
  • EN
  • DE

ISL81483IPZ

Part No ISL81483IPZ
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 250kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number ISL81483
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1190228-ISL81483IPZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL81483IPZ CAD Model

Description

The ISL81483IPZ is a high-performance differential bus transceiver from Renesas Electronics America, designed for robust communication in harsh industrial environments. This transceiver is specifically engineered to meet the demands of applications utilizing the RS-485 and RS-422 communication standards. It offers excellent electrical characteristics and protection features, making it a reliable choice for data transmission over extended distances and in noisy conditions.

Applications

  • Industrial networking
  • Building automation
  • Motor control systems
  • Remote data acquisition
  • Security systems

Features

  • Complies with RS-485 and RS-422 standards
  • High data rate: up to 40Mbps
  • Single 3.0V to 5.5V supply
  • Low power consumption
  • ±15kV ESD protection on bus pins
  • Short-circuit protection
  • Thermal overload protection
  • Receiver input hysteresis for noise immunity
  • Full fail-safe (open, shorted, or terminated) receiver inputs

Benefits

  • Reliable Communication: The ISL81483IPZ ensures reliable data transmission in noisy industrial environments, minimizing data corruption and system downtime.
  • High-Speed Data Transfer: Supports data rates up to 40Mbps, enabling rapid communication between devices.
  • Robust Protection: Integrated ESD, short-circuit, and thermal overload protection safeguards the transceiver and connected equipment from damage.
  • Low Power Consumption: Minimizes power usage, making it suitable for energy-sensitive applications.
  • Simplified System Design: The wide supply voltage range and fail-safe receiver inputs simplify system design and enhance compatibility.

The ISL81483IPZ provides robust protection against electrostatic discharge (ESD) events, safeguarding the device and connected systems from damage caused by static electricity. The built-in short-circuit protection prevents damage from accidental shorts on the bus lines, while thermal overload protection shuts down the transceiver in the event of excessive heat buildup. These protection features ensure the transceiver operates reliably even under adverse conditions.

The receiver input hysteresis improves noise immunity by preventing unwanted switching due to noise on the communication lines. This feature ensures that the receiver accurately detects valid signals even in noisy environments. The full fail-safe receiver inputs guarantee a known output state when the bus lines are open, shorted, or terminated, preventing erroneous data from being interpreted.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess