EN
  • EN
  • DE

M30625MHP-XXXGP

Part No M30625MHP-XXXGP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description 16-bit Microcomputers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073688-M30625MHP-XXXGP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M30625MHP-XXXGP CAD Model

Description

The M30625MHP-XXXGP is a microcontroller unit (MCU) manufactured by Renesas Electronics America, belonging to the M16C/62 series. This series is recognized for its efficient performance and integration of peripherals, making it suitable for embedded systems that require a balance between processing power and low power consumption. The "XXXGP" suffix usually indicates specific options or configurations related to memory size, temperature range, or package type. Therefore, consulting the official Renesas documentation is crucial for understanding the exact specifications of this particular variant.

Applications

  • Consumer electronics: Remote controls, audio players, and small appliances.
  • Industrial control: Motor control, sensor interfaces, and process automation.
  • Office automation: Printers, scanners, and fax machines.
  • Automotive: Body control modules, instrument clusters, and infotainment systems.
  • Medical devices: Portable medical instruments and patient monitoring equipment.

Features

  • M16C/60 Series CPU Core: High-performance 16-bit CPU core designed for efficient execution of embedded applications.
  • On-Chip Flash Memory: Integrated flash memory for storing program code and data.
  • On-Chip RAM: Internal RAM for data manipulation and temporary storage.
  • Timers and Counters: Multiple timers and counters for precise timing and event counting.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for converting analog signals to digital data.
  • D/A Converter: Digital-to-analog converter for converting digital data to analog signals.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Low-Power Modes: Power-saving modes to reduce power consumption in battery-powered applications.

Benefits

  • High Performance: Efficient processing for complex algorithms and real-time control.
  • Low Power Consumption: Extends battery life and reduces energy costs.
  • Flexible Interfacing: Allows easy connection to a variety of external devices and sensors.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Simplified Design: Integrated features simplify the design process and reduce development time.

Additional Details

The exact operating frequency, memory sizes (Flash and RAM), and package type are specified in the device datasheet. The operating voltage typically ranges from 3.0V to 5.5V. The M16C architecture is a CISC (Complex Instruction Set Computing) architecture. The specific features and performance characteristics depend on the particular version indicated by the "XXXGP" suffix. Always refer to the official Renesas Electronics America datasheet for the M30625MHP-XXXGP to obtain precise technical details, pinout diagrams, electrical characteristics, and application notes. The datasheet is the definitive source of information for designing with this microcontroller.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess