EN
  • EN
  • DE

M30626FJPFP

Part No M30626FJPFP
Manufacturer Renesas Electronics America
Description SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1210374-M30626FJPFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M30626FJPFP CAD Model

Description

The Renesas M30626FJPFP is a single-chip microcomputer built around the Renesas 16-bit CPU M16C/62 group. It boasts a high-performance CPU core enabling efficient execution of complex control algorithms and data processing tasks.

Applications

  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Motor control applications: Implemented in controlling various types of motors, including servo motors and stepper motors.
  • Consumer electronics: Employed in devices such as home appliances, audio equipment, and security systems.
  • Automotive systems: Integrated into automotive control units (ECUs) for functions like engine management and body control.

Features

  • CPU Core: M16C/62 Group 16-bit CPU.
  • Memory: On-chip ROM and RAM.
  • Timers: Multiple timers for various timing and counting applications.
  • Serial Communication: UART and SCI interfaces for serial data communication.
  • A/D Converter: Integrated analog-to-digital converter for analog signal processing.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Interrupt Controller: Advanced interrupt controller for efficient interrupt handling.

Benefits

  • High Performance: Efficient CPU core allows for high-speed processing and control.
  • Integrated Peripherals: On-chip peripherals reduce external component count and system cost.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable applications.
  • Flexible I/O: Versatile I/O ports provide easy interfacing with a wide range of external devices.
  • Robust Design: Designed for reliable operation in harsh industrial environments.

Additional Details

The M30626FJPFP microcontroller is typically packaged in a QFP (Quad Flat Package) for easy surface mounting on PCBs. Its operating voltage range is generally between 3V and 5.5V. Detailed specifications, including memory sizes, timer configurations, and A/D converter resolution, can be found in the Renesas M30626FJPFP datasheet.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess