EN
  • EN
  • DE

M30627FHPGP

Part No M30627FHPGP
Manufacturer Renesas Electronics America
Description SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1210376-M30627FHPGP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M30627FHPGP CAD Model

Description

The M30627FHPGP is a microcontroller from Renesas Electronics America. It belongs to the M16C/62 series of microcontrollers, known for their balance of processing power, low power consumption, and integrated peripherals.

Applications:

  • Industrial Control Systems: Controlling motors, sensors, and actuators in industrial automation applications.
  • Consumer Electronics: Managing various functions in home appliances, remote controls, and audio/video equipment.
  • Automotive Applications: Controlling body electronics, dashboard displays, and other in-vehicle systems.
  • Data Acquisition Systems: Collecting and processing data from sensors in various applications.
  • Security Systems: Managing security features and communication in alarm systems and access control systems.

Features:

  • 16-bit CISC CPU: Offers a balance of performance and code density.
  • On-Chip Flash Memory: Allows for easy program storage and updates.
  • On-Chip RAM: Provides working memory for data processing.
  • Timers/Counters: Enable precise timing and control functions.
  • Serial Communication Interfaces: Support communication with other devices using UART, SPI, and I2C protocols.
  • A/D Converter: Allows for analog signal measurement.
  • D/A Converter: Allows for analog signal generation.

Benefits:

  • Cost-Effective Solution: Provides a good balance of features and performance at a reasonable price.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Flexible Peripheral Set: Can be adapted to a wide range of applications.
  • Easy to Program: Supported by a comprehensive development environment.
  • Reliable Performance: Renesas microcontrollers are known for their reliability and stability.

Additional Details:

The M30627FHPGP operates at a specific clock frequency. It features a certain amount of flash memory and RAM, which should be checked in the datasheet. It is typically packaged in a QFP or similar package. The power consumption varies depending on the operating conditions. This microcontroller is a versatile choice for embedded systems requiring a good balance of performance, features, and cost.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess